EN
  • EN
  • DE

LTC4419IMSE#PBF

Part No LTC4419IMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description Controller 1.8V to 18V 12-Pin MSOP EP Tube / IC SOURCE SELECTOR SWITCH 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Tube
Type Source Selector Switch
Channel Type Type N
Internal Switch(s) Yes
Current - Output (Maximum) 1.6A
Operating Supply Current 3.6μA
Operating Supply Voltage 1.8 V ~ 18 V
Applications Battery Backup
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 12-MSOP
Win Source Part Number 784163-LTC4419IMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4419
Introduction Date August 10, 2016
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4419IMSE#PBF CAD Model

Description

Linear Technology LTC4419IMSE#PBF PowerPath Controller

The LTC4419IMSE#PBF is a sophisticated PowerPath controller designed by Linear Technology, now part of Analog Devices, that ensures seamless transitions between multiple power sources in a system. This integrated circuit is engineered to manage power between two supplies, prioritizing the input with the highest voltage within a specified range. It is particularly useful in systems that require a reliable and uninterrupted power supply, such as portable devices, automotive applications, and industrial systems.

Key Features:

  • Automatic Switching: The LTC4419IMSE#PBF automatically switches to the higher priority supply when two valid power sources are present, providing a seamless transition and minimizing the risk of power interruption.
  • Low Voltage Drop: With its low on-resistance (RON) of just 50mΩ, the device ensures minimal voltage drop across the internal MOSFETs, preserving energy and maintaining efficiency.
  • Wide Operating Range: The device operates with an input voltage range from 2.5V to 5.5V, accommodating a variety of power sources and applications.
  • Adjustable Prioritization: Users can configure the priority of the input sources through an external resistor divider, offering flexibility in different system designs.
  • Reverse Input Protection: The LTC4419IMSE#PBF is equipped with built-in reverse input protection, safeguarding the system against potential damage from incorrectly installed batteries or power supplies.
  • Compact Package: Housed in a 12-Lead MSOP package, the product is designed for space-constrained applications, providing a compact power management solution.

Applications:

  • Redundant Power Supplies
  • Automotive Power Systems
  • Portable and Battery-Powered Equipment
  • Industrial Power Management
  • Uninterruptible Power Supplies (UPS)

The LTC4419IMSE#PBF is a testament to Linear Technology's commitment to reliability and innovation in power management solutions. Its robust feature set and flexible design make it an ideal choice for managing dual supply systems that cannot afford to lose power, ensuring devices operate smoothly and efficiently under varying power conditions.

You May Also Be Interested in

Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $53.8433
Texas Instruments
AUTOMOTIVE 3.2-V TO 65-V REVERSE / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Lowest to $2.1317
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.8972
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5719
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN
Lowest to $6.1586
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $10.1746
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418
Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1290 $50.0640
39+ $2.5674 $100.1286
61+ $2.4871 $151.7131
84+ $2.4069 $202.1796
108+ $2.3267 $251.2836
144+ $2.0860 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess