EN
  • EN
  • DE

X9259TS24

Part No X9259TS24
Manufacturer Intersil
Catalog Data Acquisition - Digital Potentiometers
Description IC DCP QUAD 100K 256TP 24SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Taper Linear
Configuration Potentiometer
Number of Circuits 4
Number of Taps 256
Resistance (Ohms) 100k
Supply Voltage - Operating 5V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ) 220 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 24-SOIC
Win Source Part Number 125570-X9259TS24
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X9259TS24 CAD Model

Description

The X9259TS24 is a digitally controlled potentiometer (XDCP) manufactured by Intersil. This device enables electronic adjustments and calibrations through digital control. It integrates a resistor array and non-volatile memory, allowing for the storage and retention of wiper positions.

Applications

  • Power Supply Calibration: Precise adjustment of voltage and current levels in power supplies.
  • Audio Volume Control: Implementing digital volume control in audio equipment.
  • Gain Adjustment in Amplifiers: Fine-tuning the gain of amplifier circuits.
  • Sensor Calibration: Compensating for variations and drift in sensor readings.
  • Programmable Resistance Trimming: Adjusting resistance values in analog circuits for optimal performance.

Features

  • Solid-State Potentiometer: Offers higher reliability compared to mechanical potentiometers.
  • Non-Volatile Memory: Retains wiper position data even after power is removed.
  • Digital Control: Allows for precise and repeatable resistance adjustments through a digital interface.
  • Multiple Resistance Options: Available in a variety of resistance values to suit diverse applications.
  • Three-Wire Interface: Simplifies communication with a microcontroller or digital system.
  • Low Power Consumption: Ideal for battery-powered and energy-efficient designs.

Benefits

  • Enhanced Reliability: Solid-state construction provides increased lifespan and reduced maintenance.
  • Precise and Repeatable Adjustment: Digital control allows for accurate and consistent resistance settings.
  • Remote Controllability: Enables remote adjustment and calibration through a digital interface.
  • Reduced Component Count: Integrates potentiometer and memory into a single chip.
  • Improved System Performance: Optimizes circuit performance via precise, programmable resistance adjustments.

Additional Details

The X9259TS24 typically employs a three-wire serial interface for digital control. The wiper position can be precisely set by sending appropriate commands through the serial interface. The on-chip non-volatile memory ensures that the programmed resistance value is preserved even after power cycling. Datasheet specifications will include the total resistance value, the resolution (number of taps), the supply voltage range, the operating temperature range, details of the three-wire interface protocol, and the package type (e.g., SOIC). The 'TS24' likely refers to a specific package type, possibly a Thin Shrink Small Outline Package with 24 pins.

This digital potentiometer delivers a robust, reliable, and precise solution for various adjustment and calibration applications in electronic circuits, offering a digital alternative to traditional mechanical potentiometers.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess