EN
  • EN
  • DE

LTC4419CMSE#PBF

Part No LTC4419CMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description Controller 1.8V to 18V 12-Pin MSOP EP Tube / IC SOURCE SELECTOR SWITCH 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Tube
Type Source Selector Switch
Channel Type Type N
Internal Switch(s) Yes
Current - Output (Maximum) 1.6A
Operating Supply Current 3.6μA
Operating Supply Voltage 1.8 V ~ 18 V
Applications Battery Backup
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 12-MSOP
Win Source Part Number 784162-LTC4419CMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4419
Introduction Date August 10, 2016
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4419CMSE#PBF CAD Model

Description

Product Overview: LTC4419CMSE#PBF

The LTC4419CMSE#PBF is a high-performance PowerPath controller designed and manufactured by Linear Technology, a brand synonymous with precision and reliability in the field of power management integrated circuits. This advanced component is engineered to manage power supplies by automatically controlling the direction of current between two diode-ORed power sources, ensuring seamless transitions and providing uninterrupted power to the load.

Key Features

  • Wide Operating Voltage Range: The LTC4419 is capable of operating over a wide voltage range from 2.5V to 5.5V, making it versatile for various applications.
  • Low Voltage Drop: With its low on-resistance of the internal MOSFETs, the LTC4419 ensures minimal voltage drop across the switch, preserving power efficiency.
  • Low Quiescent Current: The device boasts a low quiescent current, which is ideal for battery-powered systems where power conservation is critical.
  • Fast Switching: The LTC4419 provides fast switching between power sources without oscillation, which is crucial for applications requiring immediate power source transitions.
  • Adjustable Prioritization: Users have the flexibility to set priority between sources, which can be essential for systems with a preferred primary power source and a backup.

Applications

The LTC4419CMSE#PBF is suitable for a wide array of applications, including but not limited to:

  • Redundant Power Supply Systems
  • Automotive and Industrial Power Systems
  • Portable and Battery-Powered Equipment
  • Uninterruptible Power Supplies (UPS)

Product Specifications

The LTC4419CMSE#PBF comes in a compact 10-lead MSOP package, providing a space-efficient solution for PCB designs. Its operating temperature range from -40°C to 85°C ensures reliable performance under varying environmental conditions. Moreover, the device's robust design is geared towards meeting the stringent requirements of automotive and industrial applications, where stability and durability are paramount.

In summary, the LTC4419CMSE#PBF from Linear Technology is an indispensable component for designers seeking a reliable and efficient method to manage multiple power sources in their electronic systems. Its advanced features and flexible application range make it a top choice for ensuring continuous power delivery and system integrity.

You May Also Be Interested in

Renesas Electronics America
IC OR CTRLR N+1 8DFN
Lowest to $16.8087
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $2.9042
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $5.6811
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $8.1759
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $1.4004
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN
Lowest to $9.8251
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $7.3309
Texas Instruments
AUTOSWITCHING POWER MUX | IC OR CTRLR SRC SELECT 8TSSOP
Lowest to $0.7461

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess