Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type N+1 ORing Controller
Polarity N-Channel
Delay Time - OFF 300ns
Operating Supply Current 500μA
Supply Voltage - Operating 9 V to 80 V
Applications Automotive, Redundant Power Supplies, Telecom Infrastructure
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 6-DFN (2x3)
Win Source Part Number 1063631-LTC4357CDCB#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4357CDCB#TRPBF CAD Model

Description

Linear Technology LTC4357CDCB#TRPBF High Voltage OR-ing Diode Controller

The LTC4357CDCB#TRPBF is a sophisticated diode-OR controller from Linear Technology, designed to replace power Schottky diodes with N-channel MOSFETs for a more efficient power OR-ing solution. This device is particularly beneficial in systems where multiple power sources are used to increase reliability or to combine power sources to achieve higher power output.

With an operating voltage range of 9V to 80V, the LTC4357 ensures compatibility with a wide array of high voltage applications. It provides a seamless transition between sources without interruption, making it an ideal choice for redundant power supply systems, servers, data centers, and telecom infrastructure.

The controller enhances system efficiency by significantly reducing the power loss associated with traditional Schottky diodes, especially in high current applications. By using an external N-channel MOSFET, the voltage drop is minimized, leading to lower heat dissipation and improved overall performance. This feature is critical in high-availability systems where thermal management and energy efficiency are paramount.

The LTC4357CDCB#TRPBF is offered in a compact 6-pin DFN package, which allows for a space-saving footprint on the PCB. This small form factor is particularly useful in densely populated boards or in applications where space is at a premium.

Additional features of this OR-ing controller include a fast turn-off threshold to protect against reverse currents, an adjustable turn-on threshold to accommodate different MOSFETs, and a status output flag that indicates when the external MOSFET is conducting. This flag can be used for system monitoring or interfaced with other control circuitry to provide intelligent power management.

The device is also characterized by its robustness, with built-in overvoltage protection to safeguard against transients and faults. This ensures long-term reliability and stability of the power system it is integrated into.

In summary, the LTC4357CDCB#TRPBF OR-ing diode controller is an advanced solution for efficient power management in high voltage applications, combining reliability, efficiency, and space-saving attributes to meet the needs of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC OR CTRLR SRC SELECT SOT23-5
Lowest to $4.0785
ECAD model for TPS2104DBVT
Linear Technology
IC OR CTRLR BRIDGE RECT 8DFN
Lowest to $19.2706
ECAD model for LT4320HDD-1#TRPBF
Intersil
IC OR CTRLR N+1 8DFN
Need more? Email Us
ECAD model for ISL6146DFRZ
Linear Technology
IC OR CTRLR N+1 6DFN
Lowest to $4.1863
ECAD model for LTC4357CDCB#TRPBF
Linear Technology
IC OR CTRLR SRC SELECT 16MSOP
Lowest to $12.2097
ECAD model for LTC4415IMSE#PBF
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $8.8994
ECAD model for LTC4373HDD#PBF
Linear Technology
IC OR CTRLR SRC SELECT 16DFN
Lowest to $8.3788
ECAD model for LTC4415EDHC#PBF
Intersil
IC OR CTRLR N+1 8DFN
Lowest to $59.8932
ECAD model for ISL6146AFRZ
NXP / Nexperia
IC OR CTRLR N+1 D2PAK
Lowest to $14.1261
ECAD model for PIP401,118

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1863 $50.2356
30+ $3.4349 $103.0470
46+ $3.3276 $153.0696
63+ $3.2203 $202.8789
81+ $3.1129 $252.1449
108+ $2.7909 $301.4172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,230 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention