EN
  • EN
  • DE

LTC4414IMS8#PBF

Part No LTC4414IMS8#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description OR Controller P-channel Single Automotive 8-Pin MSOP Tube / IC OR CTRLR SRC SELECT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Tube
Type Source Selector Switch
Channel Type Type P
Internal Switch(s) No
Delay Time - ON 600μs
Delay Time - OFF 20μs
Operating Supply Current 31μA
Operating Supply Voltage 3 V ~ 36 V
Applications Battery Backup, Industrial/Automotive, High Current Switch
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 784154-LTC4414IMS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4414
Introduction Date July 26, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4414IMS8#PBF CAD Model

Description

Linear Technology LTC4414IMS8#PBF - Low Voltage Ideal Diode Controller

The LTC4414IMS8#PBF from Linear Technology is a state-of-the-art low voltage ideal diode controller that provides a simple and efficient solution for power path management in a wide array of electronic applications. This compact device is housed in an MSOP-8 package and is specifically designed to control an external P-channel MOSFET to function as a low loss power diode.

With its low forward voltage drop, the LTC4414IMS8#PBF ensures minimal power loss and heat dissipation compared to traditional Schottky diodes. This feature makes it an excellent choice for portable devices where power efficiency and battery life are critical. The device can seamlessly switch between power sources, making it ideal for systems with backup batteries or multiple power supplies.

The LTC4414IMS8#PBF operates over a wide input voltage range of 2.5V to 36V, which allows it to support a broad spectrum of power systems. Its low quiescent current of only 11µA (typical) during operation ensures that the power consumption is kept to a minimum when the device is active.

One of the key features of this product is its reverse battery protection. The LTC4414IMS8#PBF prevents reverse currents from flowing when the input voltage is removed, safeguarding the system against potential damage. Additionally, the device offers overcurrent protection and thermal shutdown, enhancing the safety and reliability of the entire system.

For applications requiring rapid switching between power sources, the LTC4414IMS8#PBF offers a fast turn-on time of less than 1µs. This quick response time ensures that the power supply remains uninterrupted during transitions, which is crucial for sensitive electronic equipment.

Overall, the LTC4414IMS8#PBF is a versatile and robust ideal diode controller that offers a combination of efficiency, protection, and fast response time, making it a top choice for engineers looking to improve power management in their designs.

You May Also Be Interested in

Linear Technology
IC OR CTRLR SRC SELECT 8DFN
Lowest to $7.9164
Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10DFN
Lowest to $50.0500
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP / OR Controller Bridge Rectifier N-Channel Bridge (1) 8-PDIP
Need more? Email Us
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $2.3337
Texas Instruments
AUTOMOTIVE, TVS LESS LOW IQ REVE / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5776
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-MSOP
Lowest to $43.6568
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $53.8433
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN / OR Controller Current Sharing Controller N-Channel 2:1 16-DFN (4x3)
Lowest to $26.1941

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1331 $50.6655
13+ $8.3143 $108.0859
19+ $8.0545 $153.0355
26+ $7.7947 $202.6622
34+ $7.5349 $256.1866
45+ $6.7554 $303.9930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess