EN
  • EN
  • DE

LTC4366HTS8-1#TRMPBF

Part No LTC4366HTS8-1#TRMPBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD (SMT)
Case / Package TSOT-23-8
Voltage - Working 9V
Win Source Part Number 303458-LTC4366HTS8-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC4366HTS8-1#TRMPBF CAD Model

Description

LTC4366HTS8-1#TRMPBF - High Voltage Surge Stopper from Linear Technology

The LTC4366HTS8-1#TRMPBF is a robust, high voltage surge stopper designed to protect sensitive electronic equipment from damaging overvoltage transients. Manufactured by Linear Technology, a leader in high-performance analog integrated circuits, this device is an essential component for systems that require reliable protection against voltage spikes and surges that can occur due to lightning strikes, power line disturbances, or other unexpected events.

Encased in a compact TSOT-23 package, the LTC4366HTS8-1#TRMPBF is designed to operate over a wide temperature range, making it suitable for demanding industrial and automotive environments. It can withstand and control high voltage transients up to 80V, actively monitoring the input voltage to prevent the connected load from experiencing excessive voltage levels.

The device features an adjustable overvoltage lockout (OVLO) threshold, which allows designers to set the maximum input voltage level to precisely match the requirements of their specific application. Once the input voltage exceeds this threshold, the LTC4366HTS8-1#TRMPBF quickly reacts by controlling the gate of an external N-channel MOSFET to disconnect the load, thereby preventing potential damage.

Additionally, the LTC4366HTS8-1#TRMPBF includes an undervoltage lockout (UVLO) feature that ensures the load is not powered on until the input voltage is within an acceptable range. This ensures that the system is not exposed to brownout conditions, which can be just as harmful as overvoltage events.

With its fast response time and precise control, the LTC4366HTS8-1#TRMPBF is an ideal choice for a variety of applications, such as automotive electronics, industrial control systems, and power supply protection. Its robust design and high reliability make it a go-to solution for engineers looking to enhance the safety and longevity of their electronic products.

Whether it's safeguarding sensitive data acquisition systems or ensuring the operational integrity of mission-critical equipment, the LTC4366HTS8-1#TRMPBF from Linear Technology provides a high level of protection against voltage transients, helping to maintain system stability and performance under harsh electrical conditions.

You May Also Be Interested in

Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $3.1156
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.1896
Texas Instruments
USB Type-C Port Protector: Short-to-VBUS Overvoltage and IEC ESD Protection | SURGE SUPP 8VC 2-CIRCUIT 20WQFN
Lowest to $0.8963
Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.5168
Bourns Inc.
TBU® High-Speed Protectors
Need more? Email Us
Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us
Bourns Inc.
TBU® High-Speed Protectors
Lowest to $1.9589

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6686 $53.6802
16+ $6.2922 $100.6752
25+ $6.0955 $152.3875
34+ $5.8989 $200.5626
44+ $5.7023 $250.9012
59+ $5.1124 $301.6316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess