EN
  • EN
  • DE

LT4356HS-2

Part No LT4356HS-2
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description OVERVOLTAGE PROTECTION REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001075-LT4356HS-2
Manufacturer Linear Technology
Category Circuit Protection -Surge Suppression Ics
Package Bulk
Package / Case 16-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 16-SO
Base Product Number LT4356
Applications Automotive
Product Status Active
Voltage - Clamping 27V Adj
Ultra Librarian 3D Model Ultra Librarian LT4356HS-2 CAD Model

Description

The LT4356HS-2 is a robust surge stopper device designed to protect sensitive electronic circuits from high voltage transients and surges. Manufactured by Linear Technology, a leader in analog integrated circuits, this device acts as an insurance policy against spikes and overvoltage events that can damage or destroy electronic components.

Key Features

  • Surge Protection: The LT4356HS-2 is capable of withstanding surges up to 100V and beyond, ensuring that your electronics are safeguarded from unexpected voltage spikes.
  • Adjustable Output Clamp Voltage: Users can set the desired output clamp voltage to a level that suits their specific application, offering flexibility and precision in protecting the circuit.
  • Overcurrent Protection: In addition to surge protection, the LT4356HS-2 provides overcurrent protection by limiting the output current during an overload condition.
  • High Reliability: With its robust design, the LT4356HS-2 ensures high reliability and continuous operation even in harsh environments.
  • Wide Operating Range: This surge stopper operates over a wide range of input voltages, making it suitable for a variety of applications.
  • Reverse Input Protection: The device also protects against negative input voltages, which can occur in systems with incorrect power connections.

Applications

The LT4356HS-2 surge stopper is ideal for use in automotive, industrial, avionics, and many other applications where electronic devices are at risk of damage from high voltage transients. Its ability to clamp and withstand high voltage surges makes it an essential component in the design of robust electronic systems.

Product Specifications

The LT4356HS-2 comes in a compact, surface-mount package that is easy to integrate into existing designs. It operates over a wide temperature range, ensuring reliable performance in extreme conditions. With its adjustable features and comprehensive protection capabilities, the LT4356HS-2 is an excellent choice for designers looking to enhance the durability and longevity of their electronic systems.

For detailed technical specifications, application notes, and support documentation, please refer to the official Linear Technology website or contact their support team.

You May Also Be Interested in

Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.5920
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.4996
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $0.9893
Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $14.6893
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 100MA 400VIMP SMD
Lowest to $0.6217
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.1896
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $3.1156
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1048

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,528 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess