EN
  • EN
  • DE

LTC4364CMS-2#PBF

Part No LTC4364CMS-2#PBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description Hot Swap Controller 1-CH 80V N-Channel Positive High Voltage Automotive 16-Pin MSOP Tube / SURGE STOPPER W/DIODE 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Voltage - Working 4 ~ 80V
Win Source Part Number 784125-LTC4364CMS-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4364-2
Introduction Date July 11, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4364CMS-2#PBF CAD Model

Description

The LTC4364CMS-2#PBF is a state-of-the-art surge stopper integrated circuit (IC) designed to protect sensitive electronic equipment from high voltage surges and overcurrent conditions. Manufactured by Linear Technology, a leader in high-performance analog ICs, this device ensures the reliability and durability of your applications by providing robust defense mechanisms against unpredictable and potentially damaging electrical transients.

This surge stopper operates over a wide supply voltage range, making it versatile for various applications, from automotive to industrial systems. Its primary function is to prevent overvoltage by controlling the voltage fed to the load during a surge event. It achieves this by regulating the output during an overvoltage transient without the need for external components, such as transient voltage suppressors (TVS), which can degrade over time.

The LTC4364CMS-2#PBF also features overcurrent protection. In the event of a fault condition, such as a short circuit, the device limits the output current to a safe level, thereby protecting downstream components from damage. This feature is essential for systems where reliability is critical, and downtime can be costly.

The IC comes in a compact MSOP-16 package, which is suitable for space-constrained applications. It offers a low quiescent current, which is beneficial for power-sensitive designs. Additionally, the LTC4364CMS-2#PBF provides a fault output to indicate when the IC is in a limiting mode, allowing for easy system monitoring and diagnostics.

With its robust design, the LTC4364CMS-2#PBF is ideal for protecting power supplies, automotive electronics, industrial equipment, and any application that requires a safeguard against high voltage and current transients. By integrating this IC into your design, you can enhance the protection of your electronic systems, ensuring long-term performance and reliability.

Linear Technology's commitment to quality and performance is evident in the LTC4364CMS-2#PBF, making it a smart choice for designers looking to add an extra layer of protection to their electronic systems.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU DL 50OHM 750VIMP
Lowest to $1.3813
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.1896
Bourns Inc.
SURGE SUPP TBU 200MA 500VIMP SMD
Need more? Email Us
Bourns Inc.
TBU Unidirectional 500V 250V 1us DFN SMD T/R / SURGE SUPP TBU 500MA 500VIMP SMD
Lowest to $1.4888
Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $10.1866
STMicroelectronics
IC OVP PROTECTION TDFN-8
Lowest to $1.2560
Bourns Inc.
SURGE SUPP TBU ETH 180MA 650VIMP
Lowest to $1.7013
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $1.6561
Bourns Inc.
INTEGRATED DUAL CHANNEL TRANSIEN
Lowest to $3.6381

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5839 $53.0873
17+ $6.2227 $105.7859
25+ $6.0283 $150.7075
35+ $5.8338 $204.1830
45+ $5.6393 $253.7685
60+ $5.0560 $303.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess