EN
  • EN
  • DE
  • IT

LTC4352IDD#TRPBF

Part No LTC4352IDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type N+1 ORing Controller
Polarity N-Channel
Delay Time - ON 250ns
Delay Time - OFF 200ns
Operating Supply Current 1.4mA
Supply Voltage - Operating 2.9 V to 18 V
Applications Redundant Power Supplies, Telecom Infrastructure
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 12-DFN (3x3)
Win Source Part Number 127067-LTC4352IDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4352IDD#TRPBF CAD Model

Description

LTC4352IDD#TRPBF - Low Voltage Ideal Diode Controller

The LTC4352IDD#TRPBF is a sophisticated electronic component designed by Linear Technology, which is now part of Analog Devices, Inc. This device serves as a low voltage ideal diode controller, providing an efficient solution for power path management in a variety of applications. It is particularly suitable for systems that require a low loss replacement for power Schottky diodes.

Constructed to operate with a supply voltage range from 9V to 80V, the LTC4352 ensures that the power flow is managed efficiently, making it an ideal choice for systems that are sensitive to high voltage drops. The device is capable of controlling an external N-channel MOSFET to emulate the behavior of a Schottky diode, but with a much lower forward voltage drop. This results in reduced heat dissipation and improved power efficiency, which is critical for portable and energy-sensitive applications.

The LTC4352IDD#TRPBF comes in a small 10-lead DFN package with a thermal pad, offering excellent thermal performance in a compact footprint. This makes it suitable for space-constrained applications, while still providing robust power handling capabilities. The product is also offered in a tape and reel package, denoted by the TRPBF suffix, which facilitates automated manufacturing processes.

Key features of the LTC4352 include its ability to provide reverse input protection, which prevents damage to the system in case of reverse polarity connection. It also has an overcurrent protection feature that safeguards the MOSFET against excessive current flow. Furthermore, the device boasts a fast turn-off capability of less than 1µs, which is crucial for protecting the load during fault conditions.

The LTC4352IDD#TRPBF is versatile and can be used in various applications, including redundant power supplies, ORing multiple power sources, and load switching. Its robust design ensures reliable performance in harsh environments, making it suitable for industrial, automotive, and telecommunications sectors.

Overall, the LTC4352IDD#TRPBF from Linear Technology is a high-performance solution for power path management, combining efficiency, protection, and compact design to meet the demands of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC OR CTRLR N+1 8UMAX
Lowest to $3.1201
Linear Technology
IC OR CTRLR SRC SELECT 8MSOP
Lowest to $6.4933
NXP / Nexperia
OR-ing Intelligent Switch
Lowest to $2.1914
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Lowest to $6.4234
Maxim Integrated
IC OR CTRLR N+1 8UMAX
Lowest to $21.4168
Linear Technology
IC OR CTRLR N+1 12DFN
Lowest to $9.5049
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Lowest to $6.4234
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $7.4212
Analog Devices Inc.
CURRENT SENSE/IDEAL DIODE / OR Controller Source Selector Switch P-Channel 1:1 4-WLP (0.73x0.73)
Lowest to $0.1511

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5049 $57.0294
15+ $7.7989 $116.9835
23+ $7.5552 $173.7696
31+ $7.3115 $226.6565
40+ $7.0678 $282.7120
54+ $6.3366 $342.1764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess