EN
  • EN
  • DE

LTC4304CMS#PBF

Part No LTC4304CMS#PBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description I2C Buffer 3.3V/5V Automotive 10-Pin MSOP Tube / IC ACCELERATR I2C HOTSWAP 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Maximum) 400kHz
Number of Channels 2
Capacitance - Input 10pF
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 6mA
Operating Temperature Range 0°C ~ 70°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 784059-LTC4304CMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4304
Introduction Date May 31, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4304CMS#PBF CAD Model

Description

Product Overview: LTC4304CMS#PBF

The LTC4304CMS#PBF is a robust, high-performance hot-swappable 2-wire bus buffer from Linear Technology, designed to facilitate the isolation of I2C bus segments. It is an essential component for systems that require the integration of multiple I2C devices or for applications that need to extend the I2C bus communication distance beyond the standard limitations. This device is specifically engineered to enhance system reliability and flexibility while maintaining the integrity of the I2C bus communication.

Key Features

  • Hot-Swappable Operation: The LTC4304CMS#PBF allows devices to be inserted into or removed from a live backplane without disrupting the communication of the connected bus, thereby preventing data corruption and ensuring seamless operation.
  • Capacitance Buffering: It effectively buffers the capacitance of the connected devices, allowing for a significant increase in the number of I2C devices on the bus or for the extension of the bus length without degrading signal integrity.
  • Level Translation: This device also provides level translation between devices of different voltages, making it suitable for multi-voltage systems and ensuring compatibility between components that operate at different logic levels.
  • Stuck Bus Recovery: The LTC4304CMS#PBF features a stuck bus recovery mechanism that detects and resolves data and clock line lock-up without user intervention, enhancing system robustness.
  • Prevents Back-Driving: With its built-in prevention of back-driving of upstream supply voltages, the device ensures safe operation even when the downstream supply is removed.

Applications

The LTC4304CMS#PBF is ideal for various applications, including:

  • Server and Storage Systems
  • Telecommunications
  • Networking Equipment
  • Industrial Systems
  • Automotive Networks

Technical Specifications

The device comes in a compact 10-lead MSOP package and is characterized for operation from -40°C to 85°C temperature range. It supports a wide supply voltage range, accommodating various system requirements. Its low quiescent current consumption makes it suitable for power-sensitive applications.

Linear Technology's LTC4304CMS#PBF is a highly reliable and versatile solution for complex I2C bus systems, ensuring seamless and efficient communication across various devices and applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess