The LTC1694-1IS5#TRMPBF is a high-performance hot swap controller designed by Linear Technology to provide safe board insertion and removal from a live backplane. This integrated circuit is specifically engineered to handle 2.7V to 8.5V supply voltages, making it versatile for a variety of applications in telecommunications, data communications, and industrial systems.
Key Features
- Supply Voltage Range: Operates from 2.7V to 8.5V, accommodating a wide range of applications.
- Low Quiescent Current: Features a low quiescent current, which helps in reducing power consumption when the device is in standby mode.
- Adjustable Current Limit: The current limit can be adjusted to meet specific application requirements, providing flexibility and protection for connected devices.
- Fast Response Time: Offers a quick response to fault conditions, ensuring rapid protection for critical components.
- Overcurrent Protection: Integrated overcurrent protection guards against excessive currents that could damage the system.
- Thermal Shutdown: The device includes a thermal shutdown feature to prevent overheating and potential system damage.
- Compact Package: Available in a small, surface-mountable SOT-23 package, ideal for space-constrained applications.
Applications
The LTC1694-1IS5#TRMPBF is suitable for a variety of applications that require reliable power management and system protection. It is commonly used in:
- Telecommunications equipment
- Data communication systems
- Industrial controls
- Portable battery-powered devices
- Network servers and storage systems
Quality and Reliability
Linear Technology ensures that the LTC1694-1IS5#TRMPBF is manufactured to the highest quality standards, providing reliable performance in demanding conditions. The device is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronics.