EN
  • EN
  • DE

LTC4310CDD-1#PBF

Part No LTC4310CDD-1#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description Hot-Swappable I2C Isolator / DGTL ISOLATOR 2CH I2C 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Packaging Tube
Technology Magnetic Coupling
Type I²C
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Common Mode Transient Immunity (Minimum) 20kV/μs
Data Rate 100kHz
Rise / Fall Time (Typ) 1ns, 1ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 784074-LTC4310CDD-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4310CDD-1#PBF
Introduction Date April 12, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4310CDD-1#PBF CAD Model

Description

The LTC4310CDD-1#PBF is a sophisticated integrated circuit from Linear Technology, engineered to enhance the performance and reliability of I2C communication buses. This device serves as a hot-swappable bus buffer, facilitating the smooth insertion and removal of I2C-compatible devices without disrupting the data flow on the bus or requiring the system to be powered down.

Designed with robustness in mind, the LTC4310CDD-1#PBF ensures that the I2C bus is not affected by the capacitance introduced by the additional nodes. This is particularly beneficial in systems where the bus needs to remain operational and maintain data integrity, even as devices are added or removed. The LTC4310CDD-1#PBF provides two bidirectional buffering channels, allowing it to support not just standard mode (100kHz) but also fast mode (400kHz) and fast mode plus (1MHz) I2C communications.

The device features a slew-rate-limited rise time, which minimizes EMI and prevents data corruption caused by reflections, ensuring a more reliable communication link. In addition, it includes built-in fault protection features such as stuck bus disconnect and recovery timers, which enhance the system's ability to recover from fault conditions without manual intervention.

Other notable characteristics of the LTC4310CDD-1#PBF include its wide supply voltage range of 2.9V to 5.5V, low quiescent current, and its capability to operate over the industrial temperature range of -40°C to 85°C. This makes it a versatile choice for a variety of applications, from industrial controls to complex consumer electronics.

The LTC4310CDD-1#PBF comes in a compact 10-lead DFN package, which is RoHS compliant, reflecting Linear Technology's commitment to environmental sustainability. Its small footprint and low profile make it an excellent choice for space-constrained applications.

Whether you are designing a new I2C system or upgrading an existing one, the LTC4310CDD-1#PBF provides the reliability and performance necessary to ensure a high-quality, robust communication bus.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess