EN
  • EN
  • DE

LTC4307CMS8-1#TRPBF

Part No LTC4307CMS8-1#TRPBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C HOTSWAP 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 2
Capacitance - Input 10pF
Supply Voltage - Operating 2.3 V to 5.5 V
Operating Supply Current 8mA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-MSOP
Win Source Part Number 123570-LTC4307CMS8-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4307CMS8-1#TRPBF CAD Model

Description

LTC4307CMS8-1#TRPBF - Hot Swappable 2-Wire Bus Buffer

The LTC4307CMS8-1#TRPBF is a feature-rich 2-wire bus buffer component designed by Linear Technology to facilitate the hot-swapping of cards in I²C and SMBus systems. This integrated circuit is engineered to provide a seamless interface between a hot-swapped card and the backplane without corrupting the data and clock lines of the bus.

Encased in an MSOP-8 package, the LTC4307CMS8-1#TRPBF is optimized for space-constrained applications. Its design is focused on enhancing system reliability and flexibility by allowing devices to be inserted into or removed from a live backplane without the need to power down the entire system. This is particularly advantageous in servers, networking equipment, and modular systems where uptime is critical.

One of the key features of this product is its ability to isolate the input side from the output side when a card is inserted, preventing the data and clock lines from being disturbed. The LTC4307CMS8-1#TRPBF also has a built-in rise time accelerator which improves the rise time of the SDA and SCL lines, ensuring compliance with I²C specifications even in systems with heavy capacitive loads. This is crucial for maintaining signal integrity and communication speed across the bus.

The device also includes a ready pin that indicates when the backplane and card have been connected properly and communication can commence. Additionally, the LTC4307CMS8-1#TRPBF features a stuck bus recovery mechanism that detects and resolves data and clock line lock-up without user intervention, further enhancing system robustness.

With its wide operating temperature range, the LTC4307CMS8-1#TRPBF is suitable for various industrial and commercial environments. Its low quiescent current and 5V tolerant I/Os make it a versatile choice for interfacing with both legacy and modern system components. Whether it's for data centers, telecommunications, or industrial automation, the LTC4307CMS8-1#TRPBF offers a reliable solution for hot-swappable I²C/SMBus interfaces.

Overall, the LTC4307CMS8-1#TRPBF from Linear Technology stands out as a robust, high-performance bus buffer that simplifies the integration of hot-swappable modules into complex electronic systems, ensuring minimal downtime and maximum data integrity.

You May Also Be Interested in

NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7089 $61.2157
30+ $3.8635 $115.9050
47+ $3.7434 $175.9398
64+ $3.6221 $231.8144
83+ $3.5020 $290.6660
111+ $3.1393 $348.4623
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess