EN
  • EN
  • DE

LTC4303CMS8#TRPBF

Part No LTC4303CMS8#TRPBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C HOTSWAP 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 2
Capacitance - Input 10pF
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 6mA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-MSOP
Win Source Part Number 111157-LTC4303CMS8#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4303CMS8#TRPBF CAD Model

Description

LTC4303CMS8#TRPBF - Hot Swappable 2-Wire Bus Buffer

The LTC4303CMS8#TRPBF from Linear Technology is a sophisticated hot swappable 2-wire bus buffer that enhances the capabilities of an I2C bus by allowing devices to be inserted or removed from a live system without causing data corruption or bus disruption. This component is particularly useful for complex systems that require maintenance or upgrades without powering down the entire system.

Encased in a compact MSOP-8 package, the LTC4303CMS8#TRPBF is designed to provide a seamless interface between a host controller and downstream I2C devices. It features a strong 2-wire bus buffer with an integrated rise time accelerator to facilitate fast mode and high-speed I2C communication, supporting bus speeds up to 400kHz and 3.4MHz respectively.

One of the key features of the LTC4303CMS8#TRPBF is its ability to isolate a problematic device from the rest of the bus. This is achieved using two matched current-limited pull-up resistors on the SDA and SCL lines, which can disconnect a downstream device if a fault condition is detected. This ensures that the integrity of the bus is maintained, and communication with other devices on the bus is uninterrupted.

The LTC4303CMS8#TRPBF also boasts an under-voltage lockout feature, which disables the buffer when the supply voltage falls below a certain threshold, thus protecting the device and the bus during power-up and power-down sequences. Additionally, its built-in pre-charge circuitry ensures that the downstream capacitive load is safely charged to 1V to prevent glitches on the bus when devices are inserted or removed.

This product is designed with a cross-conduction block that prevents large currents from flowing from the input to the output when the device is powered up, further safeguarding the bus and connected devices. The LTC4303CMS8#TRPBF is ideally suited for a wide range of applications, including servers, telecom equipment, and advanced modular systems, where hot-swap capability is essential for minimizing downtime and ensuring reliability.

Overall, the LTC4303CMS8#TRPBF is a high-performance solution for expanding the flexibility and robustness of I2C communications within a variety of electronic systems.

You May Also Be Interested in

Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1241 $56.9928
18+ $5.8454 $105.2172
27+ $5.6628 $152.8956
37+ $5.4801 $202.7637
48+ $5.2974 $254.2752
64+ $4.7494 $303.9616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,010 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess