EN
  • EN
  • DE

LTC4307CDD-1#PBF

Part No LTC4307CDD-1#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C HOTSWAP 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Type Buffer, Accelerator
Applications I²C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 2
Delay Time -
Signal Conditioning -
Capacitance - Input 10 pF
Voltage - Supply 2.3V ~ 5.5V
Current - Supply 8mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LTC4307
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378982-LTC4307CDD-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4307CDD-1#PBF CAD Model

Description

Product Overview: LTC4307CDD-1#PBF

The LTC4307CDD-1#PBF is a high-performance, hot-swappable 2-wire bus buffer that enhances the capabilities of an I2C bus by providing bidirectional buffering. This robust component is designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. The LTC4307CDD-1#PBF is particularly suitable for applications requiring a strong drive to accommodate more devices or longer bus lengths on an I2C bus.

With its hot-swappable feature, this bus buffer allows devices to be inserted into or removed from a live backplane without corrupting the data and clock buses. The LTC4307CDD-1#PBF includes a cross-conduction prevention logic that ensures a smooth transition during hot-swapping, preventing any glitches or disruptions on the bus lines.

Key Features:

  • Hot Swappable: Enables devices to be added or removed from a live system without turning off the power or resetting the bus.
  • Level Translation: The LTC4307CDD-1#PBF can connect disparate bus voltages and provide seamless communication between devices operating at different voltage levels.
  • Prevents SDA and SCL Corruption: The device incorporates a rise time accelerator to prevent data corruption during the transition phases.
  • Stuck Bus Recovery: An innovative stuck bus recovery feature detects and resolves data and clock line lock-up without user intervention.
  • Flow-Through Design: The pinout of the LTC4307CDD-1#PBF supports easy PCB routing for I2C bus lines.
  • High Noise Margin: Enhanced noise margin and robustness for the I2C bus in electrically noisy environments.

Applications:

  • Server and Storage Systems
  • Telecommunications
  • Industrial Control Networks
  • Data Acquisition Systems
  • Automotive Networks

The LTC4307CDD-1#PBF is packaged in a small 8-lead DFN package, ensuring a compact footprint suitable for space-constrained applications. Its operation is specified over the full commercial and industrial temperature ranges, making it a versatile choice for various environments.

With its advanced features, the LTC4307CDD-1#PBF by Analog Devices Inc. represents a reliable and efficient solution for enhancing the performance and reliability of I2C bus systems.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
Lowest to $23.9243
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4215 $62.5290
14+ $8.5511 $119.7154
21+ $8.2838 $173.9598
29+ $8.0165 $232.4785
38+ $7.7494 $294.4772
50+ $6.9477 $347.3850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess