Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207184-LTC1156CN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1156CN CAD Model

Description

Introducing the LTC1156CN High-Side Gate Driver from Linear Technology

The LTC1156CN is a robust high-side gate driver designed by Linear Technology to facilitate the control of standard N-channel MOSFETs in high-side switching applications. This innovative component ensures efficient and reliable operation in a wide range of demanding environments, making it an ideal choice for industrial, automotive, and high-reliability applications.

Key Features

  • Independent Control: The LTC1156CN offers independent control of four high-side switches, enabling flexible designs and complex control schemes.
  • High Voltage Capability: With an operating range up to 48V, it can easily manage high voltage requirements, ensuring compatibility with a variety of industrial systems.
  • Low Quiescent Current: The device boasts a low quiescent current, which makes it suitable for power-sensitive applications, helping to extend battery life and reduce energy consumption.
  • High Drive Capability: It can deliver up to 1A of gate drive current, providing the necessary power to quickly switch MOSFETs on and off, thus improving the performance and efficiency of the overall system.
  • Protection Features: The LTC1156CN includes comprehensive protection features such as over-current protection and thermal shutdown, ensuring long-term reliability and safety of the connected components.

Applications

The versatile nature of the LTC1156CN makes it well-suited for a multitude of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Power management circuits
  • Battery-powered devices
  • Solenoid/relay drivers

Technical Specifications

The LTC1156CN operates within a temperature range of -40°C to 85°C and comes in a 16-pin DIP package, ensuring easy integration into a wide range of circuit designs. Its gate driver voltage range is compatible with standard logic levels, and it is designed to interface seamlessly with microcontrollers and other digital systems.

Linear Technology's commitment to quality makes the LTC1156CN a reliable and durable choice for designers seeking a high-side gate driver that offers both performance and ease of use. Whether you are developing sophisticated automotive systems or simple power switches, the LTC1156CN provides the control and protection you need.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR HI/LOW SIDE 8WDFN
Need more? Email Us
ECAD model for MCP14A0302T-E/KBA
ON Semiconductor
IC MOSFET DRIVER DUAL HS 8-SOIC
Lowest to $1.0211
ECAD model for MC33151DR2
ON Semiconductor
IC MOSFET DRIVER DUAL HS 8-SOIC
Lowest to $1.2764
ECAD model for MC33151DR2G
Micrel
Driver 0.025V 1.5A 2-OUT Low Side Inv/Non-Inv 8-Pin SOIC N T/R
Lowest to $1.5483
ECAD model for MIC4428YMTR
Infineon Technologies
IC GATE DRVR HALF-BRIDGE SSOP-24 / Half-Bridge Gate Driver IC Non-Inverting PG-SSOP-24-4
Lowest to $8.8463
ECAD model for TLE7181EMXUMA1
Micrel
Need more? Email Us
ECAD model for MIC4103YMTR
Infineon Technologies
DRIVER IC PG-DSO-8
Lowest to $0.7502
ECAD model for 2EDN8534FXTMA1
Maxim Integrated
IC MOSFET DRVR DUAL 8-TDFN
Lowest to $2.0349
ECAD model for MAX5054BATA+T
ON Semiconductor
Lowest to $4.1577
ECAD model for MCH3310

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $101.6730 $101.6730
2+ $98.4960 $196.9920
3+ $95.3189 $285.9567
4+ $92.1418 $368.5672
5+ $82.6093 $413.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,200 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention