Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 2
Capacitance - Input 10pF
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 5.1mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-MSOP
Win Source Part Number 116141-LTC4300A-1IMS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4300A-1IMS8#TRPBF CAD Model

Description

The LTC4300A-1IMS8#TRPBF from Linear Technology is a sophisticated and reliable integrated circuit designed to enhance the performance and safety of systems that utilize the popular I²C two-wire bus. This hot-swappable bus buffer allows devices to be inserted into or removed from a live backplane without disturbing the data and clock lines of the connected I²C bus.

Key Features

  • Hot Swap Capability: Enables safe insertion and removal of I²C devices without causing glitches or disruption on the bus lines.
  • Stuck Bus Recovery: Features an internal, transparent mechanism to reset the bus in case of data line lock-up, enhancing system reliability.
  • Level Translation: Allows voltage level translation between devices operating at different voltages on the same bus, supporting a wide range of applications.
  • High Impedance SDA and SCL Pins: When disabled or powered down, the SDA and SCL pins become high impedance, preventing them from affecting the bus lines.
  • Flow-Through Design: Simplifies PCB layout with easy-to-route, non-overlapping SO-8 package.

Applications

Thanks to its robust feature set, the LTC4300A-1IMS8#TRPBF is ideal for a variety of applications where I²C bus integrity and system uptime are critical. Common uses include:

  • Hot Board Insertion
  • Servers and Networking Equipment
  • RAID Systems
  • Telecommunications
  • Industrial Control Systems

Technical Specifications

  • Package: MSOP-8
  • Operating Temperature: -40°C to +85°C
  • Supply Voltage: 2.7V to 5.5V

The LTC4300A-1IMS8#TRPBF is a testament to Linear Technology's commitment to high-quality, reliable components for complex electronic systems. With its ability to protect and maintain the integrity of the I²C bus in dynamic environments, this hot-swappable bus buffer is an essential component for designers looking to enhance the operational stability and flexibility of their applications.

You May Also Be Interested in

Texas Instruments
DisplayPort 1:1 Dual-Mode Repeater
Lowest to $5.9940
ECAD model for SN75DP120RHHT
Texas Instruments
TUSB522PIRGER / Buffer, ReDriver 2 Channel 5Gbps 24-VQFN (4x4)
Lowest to $0.6139
ECAD model for TUSB522PIRGER
Texas Instruments
IC REDRIVER USB 3.0 8WSON
Lowest to $3.6415
ECAD model for TUSB501TDRFRQ1
Texas Instruments
Low-Power 12 Gbps 4-Lane Linear Repeater With Equalization
Need more? Email Us
ECAD model for DS125BR401ANJYT
Texas Instruments
IC MULTIPLEXER LVDS 2CH 48VQFN
Lowest to $12.0872
ECAD model for SN65LVCP40RGZR
Texas Instruments
TCA9511A / Buffer, Accelerator 1 Channel 8-VSSOP
Lowest to $1.3167
ECAD model for TCA9511ADGKR
Diodes Incorporated
IC REDRIVER 8CH 54TQFN
Lowest to $21.9355
ECAD model for PI3EQX10908ZFE
Texas Instruments
IC REDRIVER 1CH 4GBPS 8WSON / Buffer, ReDriver 1 Channel 4Gbps 8-WSON (2x2)
Lowest to $5.0409
ECAD model for SN65LVP18DRFR
Texas Instruments
USB-C 10GBPS MULTI-PROT LINEAR R / Buffer, ReDriver 4 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $8.6722
ECAD model for TUSB544RNQR

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9769 $53.8614
14+ $7.3657 $103.1198
22+ $7.1355 $156.9810
29+ $6.9053 $200.2537
38+ $6.6752 $253.6576
51+ $5.9846 $305.2146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19,948 pieces
MOQ: 6 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention