EN
  • EN
  • DE

LTC3127EDD#PBF

Part No LTC3127EDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC BUCK BOOST SYNC ADJ 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Energy Harvesting
Operating Supply Current 400μA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 144266-LTC3127EDD#PBF
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management, Wireless, Avionics
Ultra Librarian 3D Model Ultra Librarian LTC3127EDD#PBF CAD Model

Description

The LTC3127EDD#PBF is a high-performance, synchronous step-up DC/DC converter engineered by Linear Technology, now part of Analog Devices. This component is designed to provide a compact and efficient power management solution for a wide range of portable, battery-powered applications.

Key Features:

  • Wide Input Voltage Range: The LTC3127EDD#PBF operates from an input voltage range of 1.8V to 5.5V, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as other standard power sources.
  • High Output Current: It delivers up to 2.5A of continuous output current at voltages as high as 15V, ensuring ample power for demanding devices.
  • High Efficiency: With its synchronous rectification and 1.5µA quiescent current, the device offers up to 95% efficiency, which is critical for maximizing battery life.
  • Adjustable Output Voltage: The output voltage is programmable with an external resistor divider, providing flexibility to meet various design requirements.
  • High Switching Frequency: Its 3MHz fixed switching frequency allows for the use of small, low-cost capacitors and inductors while minimizing the overall solution footprint.
  • Robust Protection Features: The LTC3127EDD#PBF includes over-temperature protection, over-voltage protection, and short-circuit protection, enhancing the reliability and longevity of the end application.

Applications:

The LTC3127EDD#PBF is ideal for various applications, including but not limited to:

  • Handheld Devices
  • Portable Medical Equipment
  • Wireless Routers and Radios
  • GPS and Location-based Devices
  • Energy Harvesting Systems
  • Backup Power Supplies

Package Information:

This DC/DC converter comes in a compact 10-lead (3mm x 3mm) DFN package, which is designed to optimize space on a PCB and is suitable for automated assembly processes. The LTC3127EDD#PBF's small form factor and high integration level make it an excellent choice for space-constrained applications.

Conclusion:

The LTC3127EDD#PBF from Linear Technology is a versatile and powerful step-up converter that provides a high-efficiency solution for boosting battery voltages to higher levels. Its compact size, robust protection features, and high switching frequency make it a top choice for designers looking to improve the performance and reliability of their portable and battery-powered systems.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8642 $54.3210
12+ $8.9143 $106.9716
18+ $8.6357 $155.4426
24+ $8.3571 $200.5704
31+ $8.0786 $250.4366
42+ $7.2428 $304.1976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess