EN
  • EN
  • DE

LTC4269CDKD-2#PBF

Part No LTC4269CDKD-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description Power Over Ethernet PD Controller 60V 32-Pin DFN EP / IC POE 802.3AT PD W/REG 32-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Controller (PD), DC/DC
Number of Channels 1
Power - Max 25.5W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE)
Operating Supply Voltage 37.2 V ~ 60 V
Operating Supply Current 1.35mA (Maximum)
Operating Temperature Range 0°C ~ 70°C
Package 32-WFDFN Exposed Pad
Manufacturer Package 32-DFN (7x4)
Win Source Part Number 784036-LTC4269CDKD-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4269
Introduction Date June 08, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4269CDKD-2#PBF CAD Model

Description

Product Overview: LTC4269CDKD-2#PBF

The LTC4269CDKD-2#PBF is a cutting-edge, integrated Power over Ethernet (PoE) controller manufactured by Linear Technology, now part of Analog Devices. This advanced component is designed to simplify the implementation of PoE-powered devices such as IP cameras, wireless access points, and VoIP phones. It is compliant with IEEE 802.3at (PoE+) and IEEE 802.3af (PoE) standards, making it versatile for a wide range of applications.

This high-performance product features an integrated switching regulator that operates in a synchronous, forward converter topology, providing efficient power conversion with reduced heat dissipation. It supports a wide input voltage range, accommodating the various power levels required by different Ethernet-powered devices.

Key Features:

  • IEEE 802.3at Compliant: The LTC4269CDKD-2#PBF meets the specifications of the IEEE 802.3at standard for PoE+, ensuring compatibility with high-power devices that require up to 25.5W.
  • Advanced Power Management: The device includes sophisticated power management features such as programmable classification, inrush current control, and under/overvoltage lockout, providing reliable operation and protection for connected equipment.
  • Flexible Power Options: It can be powered through the Ethernet cable or an auxiliary source, offering versatility in deployment scenarios where PoE might not be available.
  • High Efficiency: The integrated synchronous rectifier and low quiescent current contribute to the high efficiency of the power conversion process, reducing energy waste and operational costs.
  • Robust Protection: The LTC4269CDKD-2#PBF is equipped with thermal shutdown, current limit, and short-circuit protection, ensuring the safety and longevity of both the controller and the powered device.
  • Compact Design: Housed in a low-profile (0.75mm) 32-lead 5x5mm QFN package, it is suitable for space-constrained applications.

Applications:

With its robust feature set and compliance with PoE standards, the LTC4269CDKD-2#PBF is ideal for a multitude of applications, including enterprise networking equipment, industrial automation systems, point-of-sale terminals, and remote monitoring devices.

In conclusion, the LTC4269CDKD-2#PBF from Linear Technology presents a comprehensive solution for PoE applications, offering both performance and ease of use. Its advanced capabilities and protection features make it a top choice for developers seeking to integrate PoE functionality into their products.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 24-QFN (5x5)
Lowest to $12.9044
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2350 $51.4050
55+ $1.8339 $100.8645
85+ $1.7766 $151.0110
117+ $1.7193 $201.1581
151+ $1.6620 $250.9620
202+ $1.4900 $300.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess