EN
  • EN
  • DE

STM32F101R6T6

Part No STM32F101R6T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Low-density access line, ARM-based 32-bit MCU with 16 or 32 KB Flash, 5 timers, ADC and 4 communication interfaces | IC MCU 32BIT 32KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 36MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
The number of I/O 51
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 6K x 8
Supply Voltage 2V ~ 3.6V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number STM32F101
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1261386-STM32F101R6T6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F101R6T6 CAD Model

Description

STM32F101R6T6 Microcontroller - STMicroelectronics

The STM32F101R6T6 is a high-performance microcontroller from STMicroelectronics, which is part of their extensive STM32 family that is renowned for its advanced features and capabilities. This particular model is built around the ARM Cortex-M3 processor core, which operates at a maximum frequency of 36 MHz, offering a balanced combination of computing power and energy efficiency.

Key Features:

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 36 MHz.
  • Memory: Comes with 64 KB of flash memory and 10 KB of SRAM, providing sufficient space for complex applications.
  • I/O Ports: Features up to 37 I/O ports, many of which are 5V-tolerant, ensuring compatibility with a range of peripherals and legacy devices.
  • Debugging: Includes a Serial Wire Debug (SWD) and JTAG interfaces for full-speed system development.
  • Analog: Equipped with two 12-bit analog-to-digital converters, providing up to 16 channels with conversion times as low as 1.5 μs.
  • Connectivity: Offers multiple communication interfaces, including I2C, USARTs, SPIs, and CAN, allowing easy integration into various system architectures.
  • Timers: Contains three general-purpose 16-bit timers and one PWM timer for accurate event timing and waveform generation.
  • Power Efficiency: Supports multiple power-saving modes, including Sleep, Stop, and Standby, to ensure optimal power usage in different application scenarios.
  • Package: Available in an LQFP64 package, which is suitable for space-constrained applications.

Applications:

The STM32F101R6T6 is designed for a wide range of applications, including industrial control systems, motor drives, medical equipment, consumer electronics, and embedded systems that require high computing power, robust communication features, and low power consumption.

Support and Resources:

STMicroelectronics provides extensive support for the STM32F101R6T6 with a comprehensive set of development tools, software libraries, and documentation to help designers and engineers maximize the microcontroller's potential. Resources include the STM32Cube software development kit, HAL libraries, and a range of development boards for rapid prototyping and testing.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess