EN
  • EN
  • DE

LTC4215IUFD-2#PBF

Part No LTC4215IUFD-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 15V N-Channel Positive Low Voltage 24-Pin QFN EP Tube / IC CTRLR HOT SWAP 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) No
Applications General
Features I2C, OVP, UVLO
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault
Operating Supply Voltage 2.9 V ~ 15 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 3mA
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (5x4)
Feature Pins /ALERT, FB, OV, SOURCE, SS
Win Source Part Number 783927-LTC4215IUFD-2#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC4215-2
Introduction Date January 17, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4215IUFD-2#PBF CAD Model

Description

LTC4215IUFD-2#PBF - Hot Swap Controller from Linear Technology

The LTC4215IUFD-2#PBF is a sophisticated hot swap controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. This advanced electronic component is housed in a compact 24-lead QFN package, offering a streamlined solution for power management in high-availability systems.

This hot swap controller is engineered to control the supply voltage to load circuits by using an external N-channel MOSFET, ensuring that the inrush current is limited during plug-in events. The LTC4215IUFD-2#PBF is capable of operating over a wide voltage range, from 2.9V to 26.5V, making it highly versatile for various applications, including servers, data storage systems, and telecom equipment.

One of the key features of the LTC4215IUFD-2#PBF is its ability to provide adjustable overcurrent protection. This is achieved through a sense resistor that helps detect excessive current, triggering a timely response to prevent damage to the electronic system. Additionally, the device offers overvoltage and undervoltage protection, which safeguards the system against abnormal voltage conditions.

The LTC4215IUFD-2#PBF also includes a multi-function timer that can be programmed for controlling the circuit breaker functionality. This ensures that the MOSFET is protected against prolonged overcurrent conditions. Moreover, the controller provides a power good signal, which is essential for system monitoring and can be used to enable downstream converters when the power is stable.

For enhanced system reliability, the LTC4215IUFD-2#PBF features a built-in dV/dt control, which minimizes the stress on the MOSFET during startup, and an automatic retry function that allows the system to attempt re-powering after a fault condition has been cleared. This combination of features ensures that the LTC4215IUFD-2#PBF provides robust protection and management for critical power supply applications.

In summary, the LTC4215IUFD-2#PBF from Linear Technology is an integral component for ensuring the safe and reliable operation of electronic systems that require hot swap capabilities. Its comprehensive protection features and programmability make it an ideal choice for designers who demand high performance and reliability in their power management solutions.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess