EN
  • EN
  • DE

MMVZ5245BPT

Part No MMVZ5245BPT
Manufacturer Chenmko
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chenmko
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831279-MMVZ5245BPT
Ultra Librarian 3D Model Ultra Librarian MMVZ5245BPT CAD Model

Description

The MMVZ5245BPT is a Zener diode manufactured by Chenmko. This diode is designed for voltage regulation and overvoltage protection in various electronic applications. The 'B' likely indicates a specific tolerance range for the Zener voltage, and 'PT' usually designates the package type, which is probably a small outline transistor (SOT) package suitable for surface mounting.

Applications:

  • Voltage Regulation in Power Supplies
  • Overvoltage Protection for Sensitive Components
  • Clipping Circuits
  • Reference Voltage Generation
  • Transient Voltage Suppression in Portable Electronics

Features:

  • Zener Voltage: Typically around 14V to 16V (Consult Datasheet)
  • Tolerance: Usually ±2% or ±5% (Consult Datasheet)
  • Low Reverse Leakage Current
  • High Surge Current Capability
  • Surface Mount Package (Likely SOT-23 or similar)
  • RoHS Compliant

Benefits:

  • Provides stable voltage regulation for consistent circuit performance
  • Protects sensitive electronic components from damage due to voltage spikes
  • Easy to integrate into automated assembly processes due to its surface-mount design
  • Offers a compact and cost-effective solution for voltage regulation needs
  • Contributes to environmentally responsible manufacturing practices

Additional Details:

The MMVZ5245BPT is widely used in applications requiring a Zener diode with a specific breakdown voltage in the 14-16V range. It's crucial to consult the datasheet for detailed electrical specifications, including Zener impedance, reverse current characteristics, and power dissipation limits. Its small size makes it suitable for high-density circuit boards commonly found in portable devices. Proper thermal management is essential for ensuring reliable operation and preventing premature device failure. Common applications include mobile phones, tablets, and other battery-powered electronics where efficient voltage regulation and overvoltage protection are critical.

You May Also Be Interested in

Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess