Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1134590-A3933SEQ
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A3933SEQ CAD Model

Description

The A3933SEQ is a three-phase MOSFET driver designed for automotive applications by Allegro MicroSystems, LLC. It is typically used to drive the gate of external N-channel MOSFETs in three-phase motor control applications. The A3933SEQ incorporates features for robust operation in harsh automotive environments.

Applications

  • Automotive BLDC motor control: Driving motors for cooling fans, water pumps, and fuel pumps.
  • Electronic power steering (EPS): Controlling the motor in EPS systems.
  • Transmission control: Driving motors for transmission actuators.
  • Industrial motor control: Driving three-phase motors in industrial equipment.
  • Robotics: Controlling motors in robotic systems.

Features

  • Three-phase MOSFET driver: Drives six external N-channel MOSFETs.
  • Integrated charge pump: Provides the gate drive voltage for the high-side MOSFETs.
  • Adjustable dead time: Prevents shoot-through current in the MOSFET bridge.
  • Cross-conduction protection: Prevents simultaneous conduction of high-side and low-side MOSFETs.
  • Fault diagnostics: Provides fault information for overcurrent, overvoltage, and undervoltage conditions.

Benefits

  • Efficient motor control: Optimizes motor performance and efficiency.
  • Reduced component count: Integrates multiple functions into a single chip.
  • Robust operation: Designed for harsh automotive environments.
  • Simplified system design: Eases the design of three-phase motor control systems.
  • Improved safety: Provides comprehensive fault protection features.

Additional Details

The A3933SEQ requires external MOSFETs with appropriate voltage and current ratings for the specific application. The gate resistors should be selected to optimize switching speed and minimize EMI. The adjustable dead-time setting is crucial for preventing shoot-through current and maximizing efficiency. The device features numerous protection features including overcurrent protection, overvoltage protection, and undervoltage lockout.

The device's diagnostic outputs provide valuable information for system monitoring and fault detection. The datasheet contains detailed information on the device's electrical characteristics, thermal resistance, and application circuits. Proper PCB layout is essential for minimizing noise and ensuring stable operation. The A3933SEQ requires careful consideration of thermal management, especially at higher power levels. External components must be chosen to meet the application's electrical and thermal requirements.

You May Also Be Interested in

Rohm Semiconductor
1.2W PACKAGE POWER TAPED TRANSISTOR DESIGNED FOR USE WITH AN AUTOMATIC PLACEMENT MECHINE
Need more? Email Us
ECAD model for 2SD2452
Analog Devices Inc.
DSP Microcomputer
Need more? Email Us
ECAD model for ADSP-2184BST-160
Advanced Micro Devices
16 Megabit (2 M x 8-Bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Need more? Email Us
ECAD model for AM29F016D-70SF
Analog Devices Inc.
8-Channel/4-Channel Fault-Protected Analog Multiplexers | IC MULTIPLEXER 8X1 16TSSOP
Lowest to $169.1730
ECAD model for ADG508FBRUZ
Wurth Electronics Inc
WE-CNSW SMD Common Mode Line Filter | CMC 550MA 2LN 90 OHM SMD
Lowest to $0.4432
ECAD model for 744230900
Fairchild/ON Semiconductor
Low Voltage Octal D-Type Flip-Flop with 5V Tolerant Inputs and Outputs
Lowest to $0.5084
ECAD model for 74LCX574
Analog Devices Inc.
Complete Quad, 16-Bit, High Accuracy, Serial Input, Bipolar Voltage Output DAC
Lowest to $148.8001
ECAD model for AD5764RCSUZ
NXP / Nexperia
14-stage binary ripple counter
Lowest to $0.7718
ECAD model for 74HC4020
Analog Devices Inc.
Precision Single Supply Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $56.3712
ECAD model for AMP04EPZ

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention