EN
  • EN
  • DE
  • IT

LTC4100EG#PBF

Part No LTC4100EG#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 4000mA 3.5V to 26V 24-Pin SSOP Tube / IC SMART BATTERY CHARGER 24-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Smart Batteries
Number of Cells 1
Current - Charging Constant - Programmable
Fault Protection Over Current, Over Voltage
Voltage Supply MAX 28V
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 783901-LTC4100EG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4100
Introduction Date October 17, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4100EG#PBF CAD Model

Description

Linear Technology LTC4100EG#PBF Smart Battery Charger Controller

The LTC4100EG#PBF is an advanced smart battery charger controller from Linear Technology, designed to optimize the charging of lithium-ion (Li-Ion) or lithium-polymer (Li-Poly) batteries. This sophisticated IC ensures safe and efficient charging, making it an ideal solution for portable devices, medical equipment, and any application requiring reliable battery management.

Key Features and Benefits

  • Smart Battery System (SBS) Compliant: The LTC4100EG#PBF adheres to the Smart Battery System standard, enabling communication with smart batteries and providing precise control over the charging process.
  • High Efficiency: With its high-efficiency design, the LTC4100EG#PBF maximizes power conservation, ensuring that the battery is charged quickly while minimizing heat generation.
  • Wide Input Voltage Range: The controller can handle a broad range of input voltages, accommodating various power supplies and scenarios.
  • Programmable Charge Current: Users can set the charge current according to the specific needs of their battery, allowing for customization and flexibility.
  • Charge Status Indication: Integrated status outputs provide real-time charge status, which can be used to drive external LEDs or interface with a host microcontroller for monitoring purposes.

Protections and Safety Features

  • Overvoltage Protection: The LTC4100EG#PBF is equipped with overvoltage protection to shield the battery and circuitry from damage due to excessive input voltage.
  • Thermal Regulation: This feature prevents the charger from overheating by reducing the charge current if the die temperature exceeds a safe threshold.
  • Charge Termination: To maintain battery health and longevity, the controller includes charge termination based on a number of conditions, such as charge current and battery voltage.

The LTC4100EG#PBF comes in a 24-lead SSOP package, offering a compact solution for space-constrained applications. Its robust design and comprehensive feature set make it a versatile choice for engineers looking to implement a reliable charging solution in their battery-powered products.

With its combination of performance, efficiency, and safety, the LTC4100EG#PBF from Linear Technology stands out as a top-tier choice for smart battery charging applications.

You May Also Be Interested in

Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1956 $66.5868
6+ $18.2118 $109.2708
9+ $17.6427 $158.7843
12+ $17.0735 $204.8820
16+ $16.5044 $264.0704
21+ $14.7971 $310.7391
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess