EN
  • EN
  • DE

LTC4071IMS8E#PBF

Part No LTC4071IMS8E#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Shunt Battery Charger Li-Ion/Li-Pol 50mA 4V/4.1V/4.2V Automotive 8-Pin MSOP EP Tube / IC LI-ION/POLY BATT CHRGR 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Battery Pack Voltage 4.2V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 783881-LTC4071IMS8E#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4071
Introduction Date October 04, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Battery Chemistry Lithium-Ion/Polymer
Packaging Tube
Manufacturer Linear Technology
Categories Integrated Circuits (ICs)
Ultra Librarian 3D Model Ultra Librarian LTC4071IMS8E#PBF CAD Model

Description

LTC4071IMS8E#PBF - Linear Technology

The LTC4071IMS8E#PBF from Linear Technology is a high-quality, small-footprint, Lithium-Ion/Polymer shunt battery charger system that provides a simple and efficient solution for charging and maintaining single-cell Li-Ion batteries. This device is designed to be a low-power, highly integrated component ideal for space-constrained and portable applications.

Key Features:

  • Low Quiescent Current: The LTC4071 features a low quiescent current of only 550nA, which is ideal for long-term battery maintenance, especially in power-sensitive applications.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 1.8V to 20V, making it versatile for various power supply conditions.
  • Integrated Thermal Regulation: To ensure the safety and longevity of the battery, the LTC4071 comes with an integrated thermal regulation mechanism that prevents overheating during the charging process.
  • Multiple Charging States: The device supports float, trickle, and constant-current charging states, providing flexibility and optimization for different charging requirements.
  • Small Form Factor: Housed in an MSOP-8 package, the LTC4071IMS8E#PBF is compact and suitable for space-constrained applications.

Applications:

The LTC4071IMS8E#PBF is ideal for a wide range of applications that require efficient and reliable battery charging. These include:

  • Portable Medical Devices
  • Backup Power Systems
  • Remote Monitoring Devices
  • Low-Power Handheld Devices
  • Wireless Sensors and IoT Devices

Product Quality and Reliability:

As a product of Linear Technology, the LTC4071IMS8E#PBF is designed with the highest standards of quality and reliability. Linear Technology, now part of Analog Devices, ensures that their components are rigorously tested and validated to meet the stringent requirements of industrial and commercial applications.

Whether you're developing a new project or optimizing an existing one, the LTC4071IMS8E#PBF shunt battery charger is a robust and reliable choice that offers a blend of performance and convenience for single-cell Li-Ion battery charging needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6367 $50.0973
47+ $2.1634 $101.6798
72+ $2.0958 $150.8976
99+ $2.0282 $200.7918
128+ $1.9606 $250.9568
171+ $1.7578 $300.5838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess