EN
  • EN
  • DE

MAX196BCAI+

Part No MAX196BCAI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT 100K 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS)
Number of Channels 6
Resolution (Bits) 12 b
Sampling Rate (Per Second) 100k
Data Interface Parallel
Voltage Supply Source Single Supply
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number MAX196
Manufacturer Pack Quantity 46
MSL Level 1 (Unlimited)
Win Source Part Number 702360-MAX196BCAI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX196BCAI+ CAD Model

Description

Product Overview: MAX196BCAI+ from Maxim Integrated

The MAX196BCAI+ is a high-performance, 16-bit data acquisition system (DAS) from Maxim Integrated that provides a complete solution for complex and demanding applications. This integrated circuit is designed to sample, process, and digitize analog signals with high precision and accuracy, making it suitable for a wide range of industrial, medical, and scientific instruments.

Key Features

  • High Resolution: With 16-bit resolution, the MAX196BCAI+ offers fine detail in signal representation, ensuring that even the smallest changes in the analog input are captured accurately.
  • Integrated Components: This DAS includes a sample-and-hold (S/H) circuit, a voltage reference, and a clock oscillator, which simplifies the design and reduces external component requirements.
  • Flexible Input Range: The device supports a variety of input ranges, including ±10V, ±5V, 0 to 10V, and 0 to 5V, providing versatility for different signal types.
  • Programmable Data Rate: Users can program the conversion rate up to 100ksps, allowing for customization based on the needs of the application.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX196BCAI+ is ideal for battery-operated and portable devices.

Applications

The MAX196BCAI+ is adept at handling complex tasks in various fields. Its primary applications include:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Process Control
  • Industrial Automation

Technical Specifications

The device is packaged in a 28-pin SSOP, which saves space on the PCB. It operates over a -40°C to +85°C temperature range, ensuring reliability in extreme conditions. The MAX196BCAI+ also features an SPI/QSPI™ and MICROWIRE™ compatible serial interface, making it easy to integrate with most microcontrollers and digital systems.

With its combination of high resolution, integrated features, and flexible input options, the MAX196BCAI+ from Maxim Integrated stands out as a top choice for professionals seeking a robust data acquisition solution.

You May Also Be Interested in

Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.3832 $78.7664
4+ $32.3146 $129.2584
6+ $31.3051 $187.8306
8+ $30.2957 $242.3656
10+ $29.2850 $292.8500
14+ $26.2555 $367.5770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess