EN
  • EN
  • DE

LTC4071EMS8E#PBF

Part No LTC4071EMS8E#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Shunt Battery Charger Li-Ion/Li-Pol 50mA 4V/4.1V/4.2V Automotive 8-Pin MSOP EP Tube / IC LI-ION/POLY BATT CHRGR 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Lithium-Ion/Polymer
Battery Pack Voltage 4.2V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 783880-LTC4071EMS8E#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4071
Introduction Date October 04, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4071EMS8E#PBF CAD Model

Description

Linear Technology LTC4071EMS8E#PBF - Battery Charger IC

The LTC4071EMS8E#PBF from Linear Technology is a versatile and robust lithium-ion/polymer shunt battery charger system designed for small, low power applications. This IC is capable of charging and protecting single-cell batteries with a small, programmable charge current. It is housed in an MSOP-8 package, making it suitable for space-constrained applications.

The LTC4071 allows for charging from very low current sources such as energy harvesting or intermittent power supplies, with its quiescent current as low as 550nA. This makes it an excellent choice for remote applications, backup power supplies, and any system where power efficiency is critical.

Key Features:

  • Low Quiescent Current: The LTC4071 features an ultra-low quiescent current of 550nA, which significantly extends battery life in standby and low-power modes.
  • Wide Input Voltage Range: It operates with an input voltage range from 4.3V to 80V, making it versatile for various charging sources and conditions.
  • Integrated Thermal Regulation: To protect the battery and the IC itself, the LTC4071 includes an internal thermal regulation mechanism that reduces charge current if the die temperature exceeds a preset threshold.
  • Programmable Charge Current: The charge current can be set with a single external resistor, offering flexibility to accommodate different battery capacities and charging profiles.
  • Power Good Output: This feature provides a signal when the input supply is above a preset threshold, indicating that the system can safely operate or charge the battery.
  • Automatic Recharge: The LTC4071 automatically initiates a new charge cycle when the battery voltage falls below an internal recharge threshold, ensuring the battery remains topped up.
  • Multiple Battery Chemistry Support: While optimized for Li-Ion/Polymer batteries, the charger can be used with other battery chemistries by adjusting the float voltage with external resistors.

The LTC4071EMS8E#PBF is not just a simple charger; it is a power management solution that ensures long-term reliability and safety for your battery-powered systems. Its small size, combined with its power efficiency and configurability, make it a top choice for engineers and designers working on portable, wearable, or energy-harvesting technology.

You May Also Be Interested in

Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2646 $57.8522
15+ $6.7812 $101.7180
23+ $6.5693 $151.0939
32+ $6.3574 $203.4368
41+ $6.1455 $251.9655
55+ $5.5097 $303.0335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess