EN
  • EN
  • DE
  • IT

LTC4056ETS8-4.2#TRMPBF

Part No LTC4056ETS8-4.2#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Linear Battery Charger Li-Ion/Li-Pol 700mA 4.2V 8-Pin TSOT-23 T/R / IC CHARGR BATTERY L-ION TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Current, Over Temperature
Charge Current - Max 700mA
Battery Pack Voltage 4.2V
Voltage Supply MAX 6.5V
Operating Temperature Range -40°C ~ 85°C (TA)
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 783858-LTC4056ETS8-4.2#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4056-4.2
Introduction Date February 11, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4056ETS8-4.2#TRMPBF CAD Model

Description

LTC4056ETS8-4.2#TRMPBF - Linear Technology's USB Power Manager and Li-Ion Charger

The LTC4056ETS8-4.2#TRMPBF is a highly integrated power management and battery charger IC designed by Linear Technology, tailored for single-cell lithium-ion batteries. This small and efficient device is perfect for portable USB-powered applications, as it combines a current-limited switching PowerPath™ manager with a constant-current/constant-voltage linear charger for single-cell lithium-ion batteries.

Key Features:

  • USB Power Management: This IC is designed to work seamlessly with USB power specifications, providing a complete power management solution for devices powered by USB ports.
  • Integrated Linear Charger: The LTC4056ETS8-4.2#TRMPBF offers a precise linear charger with programmable charging current up to 750mA, ensuring safe and efficient charging of the battery.
  • Automatic Load Prioritization: The PowerPath control feature automatically gives priority to the system load when input power is limited, ensuring the device remains operational even when the battery is low.
  • Thermal Regulation: To protect against overheating, the IC includes thermal regulation, which reduces the charge current in the event of excessive temperature rise.
  • Charge Status Output: The device provides a charge status output that can be used to drive an external LED, offering a visual indication of the charging process.
  • Presets for 4.2V Cells: The LTC4056ETS8-4.2#TRMPBF is preset for charging 4.2V lithium-ion cells, a common voltage for standard Li-Ion batteries.
  • Compact Package: Housed in a compact TSOT-23 package, it minimizes the footprint on the PCB and is ideal for space-constrained applications.

Applications:

The LTC4056ETS8-4.2#TRMPBF is versatile and can be used in a variety of applications, including:

  • Portable USB Devices
  • Handheld Instruments
  • Bluetooth Devices
  • Stand-Alone Chargers
  • Backup Battery Systems

This product from Linear Technology ensures a reliable and convenient solution for managing USB power requirements and charging needs in a single integrated circuit, making it an essential component for modern portable electronic devices.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7549 $60.0784
38+ $3.0804 $117.0552
59+ $2.9845 $176.0855
80+ $2.8875 $231.0000
104+ $2.7916 $290.3264
139+ $2.5029 $347.9031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 144 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess