EN
  • EN
  • DE

LTC4012IUF-3#PBF

Part No LTC4012IUF-3#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Switching Battery Charger Lead-Acid/Li-FePO4/Li-Ion/Li-Pol/NiCd/NiMH 12000mA 2V to 28V Automotive 20-Pin QFN EP Tube / IC BATT CHRGR MC HI-EFF 20-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Tube
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Fault Protection Over Voltage, Reverse Current
Voltage Supply MAX 28V
Operating Temperature Range -40°C ~ 125°C (TA)
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Win Source Part Number 783849-LTC4012IUF-3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4012-3
Introduction Date February 17, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4012IUF-3#PBF CAD Model

Description

Product Overview: LTC4012IUF-3#PBF

The LTC4012IUF-3#PBF is a highly versatile and efficient battery charger IC manufactured by Linear Technology, now part of Analog Devices. Designed to accommodate a wide array of battery chemistries, this advanced integrated circuit is an ideal solution for sophisticated charging applications.

Key Features

  • Chemistry Agnostic: Capable of charging lithium-ion, LiFePO4, lead-acid, and NiMH batteries, the LTC4012IUF-3#PBF is designed to be flexible and adaptable for various battery technologies.
  • High Efficiency: This charger IC is optimized for efficiency, reducing power loss during the charging process and ensuring that the energy is used effectively to charge the battery.
  • Programmable Charge Rate: The charging current can be programmed to suit the needs of the specific battery, providing a tailored charging profile that maximizes battery life and performance.
  • Multiple Safety Features: The LTC4012IUF-3#PBF incorporates numerous safety features, including overvoltage protection, overtemperature protection, and charge termination, to ensure safe and reliable operation.
  • Compact Footprint: Housed in a compact QFN package, this IC saves valuable board space and is suitable for space-constrained applications.

Applications

The LTC4012IUF-3#PBF is an excellent choice for a variety of applications that require reliable and efficient battery charging. Its versatility makes it suitable for portable devices, medical equipment, power tools, and backup power systems, among others.

Technical Specifications

With a wide input voltage range and the ability to deliver up to 4A of charge current, the LTC4012IUF-3#PBF is engineered to meet the demands of modern electronic devices. Its precision charge voltage accuracy ensures that the battery is charged to its optimal voltage, enhancing overall battery performance and longevity.

In summary, the LTC4012IUF-3#PBF from Linear Technology is a state-of-the-art battery charger IC that offers flexibility, efficiency, and safety for a wide range of battery charging applications. Its compact size and comprehensive feature set make it an excellent choice for designers looking to create sophisticated charging solutions for their products.

You May Also Be Interested in

Maxim Integrated
IC NIMH CHARGER QUAD 20TSSOP
Lowest to $3.0850
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Intersil
IC BATT CHRGR 32QFN / Buck-Boost Narrow VDC Battery Charger with SMBus Interface and USB OTG
Lowest to $3.7387
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.8575
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Texas Instruments
IC BATT CHARGE MGR LI-ION 14WSON / Linear Battery Charger Li-Ion/Li-Pol 750mA 4.1V/4.2V 14-Pin WSON EP T/R
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $7.8000

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7778 $52.8892
33+ $3.0998 $102.2934
50+ $3.0029 $150.1450
69+ $2.9060 $200.5140
89+ $2.8092 $250.0188
120+ $2.5186 $302.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess