EN
  • EN
  • DE

LTC4006EGN-4#PBF

Part No LTC4006EGN-4#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARGER BATTERY 4A 16-SSOP / Switching Battery Charger Li-Ion/Li-Pol 4000mA 16.8V 16-Pin SSOP N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 4
Current - Charging Constant - Programmable
Programmable Features Timer
Battery Pack Voltage 16.8V
Maximum Supply Voltage 28V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 020630-LTC4006EGN-4#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC4006
Introduction Date June 06, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4006EGN-4#PBF CAD Model

Description

Introducing the LTC4006EGN-4#PBF from Linear Technology

The LTC4006EGN-4#PBF is a highly sophisticated and efficient 4-cell Lithium-Ion battery charger integrated circuit designed by Linear Technology. This advanced component is specifically tailored for charging 4-cell lithium-ion batteries, making it an ideal solution for portable electronics, medical devices, and any application that requires reliable and efficient battery management.

Key Features

  • High Efficiency: The LTC4006EGN-4#PBF offers a high-efficiency charging process, which is crucial for maximizing battery life and reducing heat generation during the charge cycle.
  • Programmable Charge Current: Users can set the charge current up to 4A, providing flexibility to accommodate different battery capacities and charging speed requirements.
  • Precision Charge Voltage: The device ensures precise control over the charging voltage, which is critical for the longevity and safety of lithium-ion batteries.
  • Charge Current Monitoring: An integrated feature allows for real-time monitoring of the charge current, which is essential for applications that demand charge status reporting.
  • Automatic Recharge: The LTC4006EGN-4#PBF automatically initiates a new charge cycle if the battery voltage falls below a predefined threshold, ensuring that the battery remains fully charged.
  • Thermal Regulation: This feature protects the device and the battery from overheating by reducing the charge current during high temperature conditions.

Product Specifications

  • Voltage Range: 4.5V to 28V
  • Charge Current: Up to 4A
  • Number of Cells: 4-cell Lithium-Ion
  • Package: 24-Lead SSOP
  • Operating Temperature Range: -40°C to 85°C

The LTC4006EGN-4#PBF is packaged in a compact 24-Lead SSOP, making it suitable for space-constrained applications. Its wide input voltage range of 4.5V to 28V allows for flexibility in various power supply designs. The operating temperature range of -40°C to 85°C ensures that the device functions effectively under extreme conditions.

With its comprehensive set of features and robust design, the LTC4006EGN-4#PBF from Linear Technology stands out as a top-tier solution for managing and charging 4-cell Lithium-Ion batteries. Whether it's for consumer electronics, industrial systems, or critical medical equipment, this product delivers the performance and reliability that professionals demand.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1308 $52.5232
10+ $10.7740 $107.7400
15+ $10.4373 $156.5595
20+ $10.1006 $202.0120
26+ $9.7640 $253.8640
35+ $8.7539 $306.3865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess