EN
  • EN
  • DE
  • IT

LTC4001EUF-1#PBF

Part No LTC4001EUF-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARGER LI-ION BUCK 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Voltage, Short Circuit
Charge Current - Max 2A
Battery Pack Voltage 4.1V
Maximum Supply Voltage 5.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QFN (4x4)
Win Source Part Number 132216-LTC4001EUF-1#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4001EUF-1#PBF CAD Model

Description

Linear Technology LTC4001EUF-1#PBF - Battery Charger IC

The LTC4001EUF-1#PBF from Linear Technology is a high-performance, standalone Li-Ion battery charger that can efficiently charge a single-cell lithium-ion battery. Designed for simplicity and efficiency, this integrated circuit (IC) is an ideal solution for portable electronic devices where space is at a premium and battery life is of utmost importance.

Key Features:

  • Charge Current: The LTC4001EUF-1#PBF is capable of delivering up to 4A of charge current, providing rapid charging capabilities to minimize downtime for devices.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 5.5V, this IC is versatile and can accommodate various power supplies and adapters.
  • High Efficiency: The device features a high-efficiency switch mode design, which reduces heat generation and improves overall charging efficiency.
  • Charge Termination: It includes programmable charge termination by C/10 or an onboard timer, ensuring the battery is not overcharged, which can extend battery life.
  • Thermal Regulation: To protect the battery and circuitry, the LTC4001EUF-1#PBF incorporates thermal regulation, which reduces the charge current if the IC temperature exceeds a preset threshold.
  • PowerPath Control: The IC supports PowerPath control, allowing the device to be powered from the adapter while simultaneously charging the battery.
  • Status Indicators: Built-in status pins provide real-time feedback on the charging process, including charge status and fault conditions.

Applications:

  • Portable Electronics
  • Handheld Devices
  • Medical and Healthcare Equipment
  • Industrial and Instrumentation Devices

The LTC4001EUF-1#PBF is packaged in a compact, 24-lead QFN package, making it an ideal choice for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, making it suitable for a variety of challenging environments. With its advanced features and high level of integration, this Linear Technology battery charger IC simplifies the design of power management systems in portable devices.

Whether you are developing a new handheld gadget, a medical portable device, or any application that relies on efficient battery charging, the LTC4001EUF-1#PBF offers a compelling solution with its mix of performance, integration, and reliability.

You May Also Be Interested in

Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0272 $52.1088
10+ $10.6890 $106.8900
15+ $10.3550 $155.3250
20+ $10.0209 $200.4180
26+ $9.6869 $251.8594
35+ $8.6848 $303.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess