EN
  • EN
  • DE

LTC3706EGN

Part No LTC3706EGN
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Status Obsolete
Applications Secondary-Side Controller
Parts Input Voltage (V) 5V ~ 30V
Supply Voltage (V) 5V ~ 10V
Supply Current 4.2mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-SSOP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1208839-LTC3706EGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3706EGN CAD Model

Description

LTC3706EGN - High Efficiency Step-Down Switching Regulator Controller

The LTC3706EGN is a sophisticated step-down switching regulator controller designed by Linear Technology, a brand synonymous with precision and reliability in the power management industry. This device is engineered to drive an external MOSFET to deliver high efficiency power conversion for a wide array of applications, including telecommunications, networking, and industrial systems.

The LTC3706EGN operates over a wide input voltage range, making it suitable for use in systems with varying supply voltages. Its advanced design includes a powerful 1.1Ω onboard gate driver, which ensures the ability to drive large power MOSFETs, thus providing robust and efficient power delivery. The controller supports a switching frequency range from 100kHz to 600kHz, which can be set by an external resistor or synchronized to an external clock, offering flexibility in optimizing the performance of the power supply.

This controller incorporates Linear Technology's proprietary No RSENSE™ technology, which eliminates the need for a sense resistor and simplifies the PCB layout while maintaining high efficiency. The LTC3706EGN features a current mode control architecture that provides fast transient response and excellent loop stability.

Additional features of the LTC3706EGN include programmable soft-start to manage the inrush current during startup, overvoltage protection, and a foldback current limit that helps protect the power supply and the load during overload conditions. The device also has an integrated bootstrap diode for the high-side gate drive, reducing external component count and simplifying the design.

The LTC3706EGN comes in a compact 24-pin SSOP package, which is suitable for space-constrained applications. Its operating temperature range of -40°C to 85°C ensures reliable performance in a broad range of environments.

Overall, the LTC3706EGN is a feature-rich and versatile controller that provides an efficient solution for designing high-performance power supplies. Its combination of flexibility, efficiency, and ease of use makes it an excellent choice for designers looking to create advanced power management systems.

You May Also Be Interested in

Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Intersil
IC OFFLINE SWITCH MULT TOP 8DFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2613 $67.5678
13+ $9.2400 $120.1200
20+ $8.9513 $179.0260
27+ $8.6625 $233.8875
35+ $8.3738 $293.0830
47+ $7.5075 $352.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 802 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess