EN
  • EN
  • DE

LTC3675EUFE#PBF

Part No LTC3675EUFE#PBF
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 97218-LTC3675EUFE#PBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3675EUFE#PBF CAD Model

Description

Product Overview: LTC3675EUFE#PBF

The LTC3675EUFE#PBF is a high-performance, multi-output power management integrated circuit (PMIC) from Linear Technology, designed to cater to the rigorous demands of portable and compact electronic devices. This versatile component is engineered to provide a complete power supply solution for advanced portable application processors and systems on a chip (SoCs), making it an ideal choice for mobile computing, communication devices, and multimedia gadgets.

Key Features

  • Multiple Regulated Outputs: The LTC3675EUFE#PBF features up to eight independently regulated outputs, including step-down DC/DC converters and LDO regulators, which can be configured to power different subsystems of a portable device.
  • High Efficiency: With integrated high-efficiency switching regulators, the PMIC ensures minimal power loss during operation, contributing to extended battery life in portable applications.
  • Programmable Sequence: The device offers a programmable power-on sequence, allowing designers to tailor the startup of each output to meet specific system requirements, ensuring safe and reliable operation.
  • I²C Control Interface: An I²C-compatible serial interface enables dynamic control and monitoring of the power system, providing flexibility for power management and system diagnostics.
  • Compact Package: The LTC3675EUFE#PBF comes in a compact 38-lead QFN package, which is highly suitable for space-constrained applications without compromising performance.

Applications

The LTC3675EUFE#PBF is tailored for a diverse range of applications where efficient power management is crucial. These include:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wireless Networking Devices
  • GPS and Navigation Systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC3675EUFE#PBF is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance in even the most demanding applications. By integrating multiple power management functions into a single package, the LTC3675EUFE#PBF not only simplifies system design but also enhances overall system robustness.

Whether you are developing the next generation of portable electronics or upgrading existing designs, the LTC3675EUFE#PBF from Linear Technology provides a comprehensive and efficient power management solution that can help to maximize device performance and battery life.

You May Also Be Interested in

Texas Instruments
Lowest to $10.3783
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
STMicroelectronics
Lowest to $3.1721
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess