EN
  • EN
  • DE

LTC3555EUFD-3#PBF

Part No LTC3555EUFD-3#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC USB POWER MANAGER 28-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Handheld/Mobile Devices
Supply Voltage - Operating 4.35 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-QFN (4x5)
Win Source Part Number 123729-LTC3555EUFD-3#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3555EUFD-3#PBF CAD Model

Description

Linear Technology LTC3555EUFD-3#PBF Power Management IC

The LTC3555EUFD-3#PBF is a high-performance power management integrated circuit (PMIC) from Linear Technology, designed to cater to the demanding needs of portable applications. This versatile IC combines a linear charger, a PowerPath manager, an I2C control interface, and multiple synchronous step-down regulators in a compact, thermally efficient package.

Key Features:

  • Integrated Power Management: The LTC3555EUFD-3#PBF incorporates three high-efficiency buck regulators with programmable output voltages, providing a complete power supply solution for system, memory, and core voltages in portable electronics.
  • PowerPath Control: With its advanced PowerPath control, the device seamlessly manages power distribution between the battery and external sources, ensuring reliable operation and extending battery life.
  • Battery Charging: The integrated standalone linear charger supports a wide range of battery chemistries and is designed for single-cell lithium-ion/polymer batteries, featuring programmable charge rates and termination voltages.
  • I2C Interface: The I2C serial interface enables dynamic control of the IC, allowing system designers to adjust power management settings based on varying system requirements.
  • Thermal Management: Housed in a 24-pin QFN package, the LTC3555EUFD-3#PBF is designed for optimal thermal performance, ensuring reliability across a wide temperature range.

Applications:

The LTC3555EUFD-3#PBF is ideal for a variety of portable devices where efficient power management is crucial. This includes smartphones, tablets, portable media players, and other handheld devices that require a compact, integrated power solution.

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LTC3555EUFD-3#PBF is no exception. The device is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of everyday use in consumer electronics.

Conclusion:

With its combination of power management features, the LTC3555EUFD-3#PBF from Linear Technology stands out as a comprehensive solution for portable applications. Its integration of multiple regulators, PowerPath control, and battery charging capabilities, all managed via an I2C interface, make it a highly adaptable component for modern electronic designs.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
STMicroelectronics
DISCRETE
Lowest to $4.4879
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess