Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 3M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.35 V to 3.6 V
Digital Supply Voltage 2.35 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package TSOT-23-6
Win Source Part Number 1061590-LTC2366IS6#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2366IS6#TRPBF CAD Model

Description

LTC2366IS6#TRPBF - 12-Bit, 3Msps ADC from Linear Technology

The LTC2366IS6#TRPBF is a high-performance 12-bit analog-to-digital converter (ADC) from Linear Technology, designed for applications that demand fast, accurate data acquisition. This compact, low-power device is capable of sample rates up to 3Msps, making it an excellent choice for a wide range of high-speed systems.

With its advanced design, the LTC2366IS6#TRPBF provides an optimal balance between speed, power consumption, and resolution. The ADC operates from a single 2.7V to 5.25V supply, and features a fully differential input range of ±VREF, where VREF ranges from 2.5V to 5.1V. This flexibility allows designers to tailor the dynamic range of the ADC to suit specific application requirements.

The LTC2366IS6#TRPBF offers a Serial Peripheral Interface (SPI) compatible serial interface that can be used with a wide range of microprocessors and digital signal processors. The device also features a No Latency ΔΣ™ architecture, which ensures no pipeline delay in the conversion process, making it ideal for multiplexed applications that require data from multiple channels in rapid succession.

This ADC is housed in a compact 6-lead SOT-23 package, which minimizes the footprint on the PCB and is particularly suited for space-constrained applications. The small form factor, combined with its low power consumption of 7.5mW at 3Msps, makes the LTC2366IS6#TRPBF an excellent choice for portable and battery-powered devices, such as medical instruments, handheld test equipment, and remote sensing nodes.

Key features of the LTC2366IS6#TRPBF include its easy-to-use SPI interface, no pipeline delay, and a shutdown mode that reduces power consumption to just 2.5μW, further extending battery life in portable applications. With its robust performance and compact size, the LTC2366IS6#TRPBF is a versatile ADC solution that meets the stringent requirements of high-speed data acquisition systems.

Whether you're designing for industrial control systems, communication devices, or sophisticated sensor interfaces, the LTC2366IS6#TRPBF from Linear Technology is engineered to deliver precise and rapid analog-to-digital conversion, ensuring that your products perform reliably and efficiently.

You May Also Be Interested in

Linear Technology
IC ADC 16BIT SER/PAR 500K 48QFN / 1-Channel Single ADC SAR 500ksps 16-bit Parallel/Serial 48-Pin QFN EP Tube
Need more? Email Us
ECAD model for LTC2392CUK-16#PBF
Linear Technology
IC ADC 16BIT DELTA SIG 12-MSOP / 1-Channel Dual ADC Delta-Sigma 60sps 16-bit Serial 12-Pin MSOP Tube
Lowest to $1.9900
ECAD model for LTC2460CMS#PBF
Linear Technology
IC ADC DUAL 14BIT 10MSPS 64QFN / 2-Channel Dual ADC Pipelined 10Msps 14-bit Parallel 64-Pin QFN EP Tube
Lowest to $65.9172
ECAD model for LTC2295IUP#PBF
Linear Technology
IC ADC 16BIT SRL/SPI 2M 16-MSOP / 1-Channel Single ADC SAR 2Msps 16-bit Serial 16-Pin MSOP Tube
Lowest to $20.9086
ECAD model for LTC2370CMS-16#PBF
Linear Technology
IC A/D CONV 24BIT MICRPWR 16SSOP / 1-Channel Single ADC Delta-Sigma 15sps 24-bit Serial 16-Pin SSOP N Tube
Need more? Email Us
ECAD model for LTC2415CGN#PBF
Texas Instruments
16-Bit, 8-Channel Serial Output Sampling
Lowest to $80.2388
ECAD model for ADS8344EB/2K5G4
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.1955
ECAD model for TLC1543IDWRG4
Linear Technology
IC ADC 12BIT 3.5MSPS 10-MSOP / 1-Channel Single ADC SAR 3.5Msps 12-bit Serial 10-Pin MSOP EP Tube
Lowest to $42.1201
ECAD model for LTC2356IMSE-12#PBF
Linear Technology
IC ADC 16BIT 10-DFN / 1-Channel Single ADC Delta-Sigma 6.8sps 16-bit Serial 10-Pin DFN EP T/R
Lowest to $1.8679
ECAD model for LTC2482CDD#TRPBF

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0867 $66.2601
6+ $18.1224 $108.7344
9+ $17.5561 $158.0049
12+ $16.9898 $203.8776
16+ $16.4234 $262.7744
21+ $14.7245 $309.2145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 337 pieces
MOQ: 3 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention