Product Overview: LT1304CS8-3.3#TR
The LT1304CS8-3.3#TR is a compact, high-efficiency, micropower step-up DC/DC converter from Linear Technology, a leader in the design, manufacture, and marketing of high-performance analog integrated circuits. This particular component is designed to provide a fixed output voltage of 3.3 volts, making it an ideal choice for battery-powered devices where extending battery life is of paramount importance.
Key Features
- Fixed Output Voltage: Delivers a steady 3.3V output, which is a common requirement for logic circuits and low-power microcontrollers.
- High Efficiency: The device can achieve up to 90% efficiency, which is crucial for preserving battery life in portable applications.
- Low Quiescent Current: With a quiescent current of only 20µA, the LT1304CS8-3.3#TR reduces the drain on the battery when the load is light or in standby mode.
- Wide Input Voltage Range: Capable of operating from an input voltage as low as 2V and up to 10V, accommodating a variety of battery chemistries and configurations.
- Simple to Use: Requires only a few external components for operation, simplifying design and reducing overall system cost.
- Small Package: Available in an 8-pin SO package, it is suitable for space-constrained applications.
- Temperature Range: Operates over the industrial temperature range, ensuring reliability under various environmental conditions.
Applications
The LT1304CS8-3.3#TR is versatile and can be used in a wide range of applications such as:
- Portable Instruments
- Medical Devices
- Handheld Devices
- Wireless Communications
- GPS Devices
Conclusion
Overall, the LT1304CS8-3.3#TR from Linear Technology is a robust and reliable choice for designers looking to enhance battery life while maintaining a consistent voltage output. Its high efficiency, low quiescent current, and ease of use make it an excellent option for a multitude of battery-operated applications.