EN
  • EN
  • DE

LTC3300ILXE-2#PBF

Part No LTC3300ILXE-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC BATTERY BALANCER 48LQFP / Battery Balancer Li-Ion/Li-FePO4 10000mA Automotive 48-Pin LQFP EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tray
Function Battery Balancer
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 12
Interface Serial
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 48-LQFP Exposed Pad
Manufacturer Package 48-eLQFP (7x7)
Win Source Part Number 783295-LTC3300ILXE-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3300-2
Introduction Date August 06, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3300ILXE-2#PBF CAD Model

Description

Overview of LTC3300ILXE-2#PBF

The LTC3300ILXE-2#PBF is a high-performance, advanced battery balancer and extender designed by Linear Technology. It is specifically engineered to maximize the life and efficiency of multi-cell battery stacks, which are commonly used in electric vehicles, energy storage systems, and backup power applications. This product is crucial for ensuring that all cells within a battery pack are maintained at the same voltage level, thereby preventing any single cell from overcharging or discharging excessively.

Key Features

  • Active Balancing: The LTC3300ILXE-2#PBF employs an active energy transfer balancing technique, which swiftly redistributes charge from higher voltage cells to lower voltage cells. This approach is more efficient than passive balancing methods, as it helps to maintain the balance without wasting energy as heat.
  • High Efficiency: With its high-efficiency design, the LTC3300ILXE-2#PBF ensures minimal energy loss during the balancing process, which is essential for preserving the overall energy capacity of the battery pack.
  • Scalability: This product can handle up to 12 cells per IC and can be connected in series for balancing larger stacks of batteries. This scalability makes it suitable for a wide range of applications and battery sizes.
  • Bi-Directional Operation: The LTC3300ILXE-2#PBF supports bi-directional energy transfer, which not only balances the cells during charging but can also provide balancing during discharge cycles.

Technical Specifications

  • Package: The device comes in a compact 44-lead plastic QFN package, which is highly suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance even under harsh conditions.
  • Communication Interface: Features an easy-to-use SPI interface for communication with microcontrollers or other control circuitry.

Applications

The LTC3300ILXE-2#PBF is ideal for a variety of applications where battery management is critical. It can be used in electric vehicles (EVs) to ensure that the battery pack delivers maximum power and range. In grid storage and renewable energy systems, it helps in maintaining the integrity of the battery pack, thus providing a reliable power source. It is also suitable for use in uninterruptible power supplies (UPS) where consistent and reliable battery performance is essential.

With its robust design and advanced features, the LTC3300ILXE-2#PBF from Linear Technology is a vital component for any application relying on multi-cell battery stacks, ensuring both the longevity and efficiency of the battery system.

You May Also Be Interested in

Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8057
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess