EN
  • EN
  • DE

BTA208-800C

Part No BTA208-800C
Manufacturer NXP / Nexperia
Catalog Triacs
Description Three quadrant triacs high commutation / TRIAC 800V 71A 3-Pin(3+Tab) TO-220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer NXP
Win Source Part Number 237534-BTA208-800C
Popularity Medium
Supply and Demand Status Limited
Family Name BTA208-800C
Introduction Date October 01, 1997
Ultra Librarian 3D Model Ultra Librarian BTA208-800C CAD Model

Description

Introducing the BTA208-800C Triac from NXP Semiconductors

The BTA208-800C is a high-performance, planar passivated sensitive gate triac manufactured by NXP Semiconductors, a leader in the electronic components industry. This triac is a three-terminal semiconductor device that can conduct current in either direction when triggered. It is designed to control AC power in a variety of applications, offering efficient and reliable performance.

Key Features of the BTA208-800C

  • High Blocking Voltage: With a maximum repetitive peak off-state voltage (VDRM) of 800V, the BTA208-800C is suitable for applications requiring high voltage operation.
  • Current Handling: This device can handle currents up to 8A, making it ideal for moderate to high power applications.
  • Sensitivity: The sensitive gate allows for direct interfacing with microcontrollers and other logic-level devices, providing greater control flexibility.
  • Planar Passivated: The planar passivated chip surface ensures reliability and stability, protecting against overvoltage conditions and offering a long operational lifespan.
  • Applications: The BTA208-800C is widely used in motor control circuits, lighting dimmers, and heating control systems, among other AC power control applications.

Product Specifications

Parameter Value
Repetitive Peak Off-State Voltage (VDRM) 800V
On-State RMS Current (IT(RMS)) 8A
Gate Trigger Current (IGT) 5 mA
Package D2PAK

The BTA208-800C comes in a compact D2PAK surface-mount package, which is well-suited for applications where space is at a premium. Its robust design and high thermal performance make it an excellent choice for designers seeking a reliable triac solution.

Overall, the BTA208-800C from NXP Semiconductors is a versatile and durable triac that offers outstanding performance for controlling power in AC circuits. Its sensitive gate design, combined with high voltage and current capabilities, ensures that it can meet the demands of a wide range of applications.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 8A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO252
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess