EN
  • EN
  • DE

LTC3210EUD-3#TRPBF

Part No LTC3210EUD-3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR 25MA 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 4
Operating Input Voltage(Min) 2.9V
Maximum Supply Voltage 4.5V
Channel Output Current 25mA, 400mA
Frequency 800kHz
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QFN-EP (3x3)
Win Source Part Number 104449-LTC3210EUD-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3210EUD-3#TRPBF CAD Model

Description

The LTC3210EUD-3#TRPBF is a high-efficiency, charge pump-based, constant-current LED driver IC designed by Linear Technology, a leader in analog integrated circuits. This compact and versatile IC is specifically engineered to provide a stable and reliable power solution for driving LEDs in portable devices such as mobile phones, digital cameras, and other handheld electronics.

Key Features:

  • Adjustable Output Current: The device allows for precise control of LED current, which can be adjusted up to 25mA per channel, ensuring optimal brightness and color consistency for up to eight LEDs.
  • High Efficiency: The LTC3210EUD-3#TRPBF utilizes a 1x/1.5x/2x fractional charge pump to maintain efficiency over a wide range of input voltages, thereby maximizing battery life in portable applications.
  • Low Noise Operation: It features a 1MHz fixed-frequency operation that minimizes noise and reduces the size of external components.
  • Thermal Protection: The device includes built-in thermal shutdown protection to safeguard the IC and the LEDs from overheating, enhancing the system's reliability.

Applications:

  • Backlighting for LCD displays in portable devices.
  • Keypad illumination for mobile phones and handheld devices.
  • General LED lighting in compact electronics.

Technical Specifications:

  • Input Voltage Range: 2.9V to 4.5V, suitable for lithium-ion battery-powered applications.
  • Output Voltage: Up to 4.5V, matching the forward voltage requirements of various LEDs.
  • Package: The IC is offered in a compact, 16-lead QFN (3mm × 3mm) package, ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: The LTC3210EUD-3#TRPBF adheres to environmental regulations, making it a responsible choice for eco-friendly designs.

The LTC3210EUD-3#TRPBF from Linear Technology is a robust LED driver solution that combines performance, efficiency, and compact design to meet the stringent requirements of portable electronics. Its ease of integration and comprehensive feature set make it the go-to choice for designers looking to enhance the visual experience of their products.

You May Also Be Interested in

World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess