EN
  • EN
  • DE

LTC2997CDCB#TRMPBF

Part No LTC2997CDCB#TRMPBF
Manufacturer Linear Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLTAGE 6-DFN / Temp Sensor Analog Serial (1-Wire) Automotive 6-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Linear Technology
Packaging Reel package
Sensor Type Analog, Local/Remote
Sensing Temperature - Local 0°C ~ 70°C
Sensing Temperature - Remote 0°C ~ 70°C
Output Type Analog Voltage
Operating Supply Voltage 2.5 V ~ 5.5 V
Resolution 4mV/°C
Accuracy - Highest (Lowest) ±1.5°C
Test Condition 25°C
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 6-WFDFN Exposed Pad
Manufacturer Package 6-DFN (2x3)
Win Source Part Number 783208-LTC2997CDCB#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2997
Introduction Date July 07, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2997CDCB#TRMPBF CAD Model

Description

The LTC2997CDCB#TRMPBF is a high-precision temperature-to-digital converter from Linear Technology that provides a direct temperature output by measuring the voltage across a diode-connected transistor. This product is part of Linear Technology's extensive range of temperature sensors and monitoring devices designed for various applications including system thermal control, environmental monitoring, and industrial process control.

Key Features

  • Precision Temperature Sensing: The LTC2997 offers accurate temperature sensing with a resolution of 0.1°C and an accuracy of ±1°C, ensuring reliable and precise temperature readings for critical applications.
  • Wide Temperature Range: This device is capable of measuring temperatures from -40°C to 125°C, making it versatile for a broad range of environments and applications.
  • Easy Integration: With a simple three-pin interface, the LTC2997 can be easily integrated into existing systems, requiring minimal additional components and simplifying design complexity.
  • No Calibration Required: The device is factory calibrated and does not require any additional calibration, which saves time and resources during system setup and maintenance.
  • Low Supply Voltage: It operates from a supply voltage as low as 2.7V, making it suitable for battery-powered and portable applications.
  • I2C Interface: The built-in I2C interface allows for easy communication with microcontrollers and other digital systems, facilitating system integration and data retrieval.

Applications

The LTC2997CDCB#TRMPBF is ideal for a variety of applications that require accurate and reliable temperature measurements. These include:

  • Computer System Cooling
  • Environmental Monitoring Systems
  • Industrial Process Control
  • Battery Management Systems
  • Automotive and Aerospace Systems

Overall, the LTC2997CDCB#TRMPBF temperature-to-digital converter is a robust and reliable solution for designers looking to incorporate precise temperature monitoring into their systems. Its ease of use, coupled with its high accuracy and low power consumption, makes it an excellent choice for a wide array of temperature sensing applications.

You May Also Be Interested in

Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8598 $54.8784
18+ $5.6286 $101.3148
28+ $5.4527 $152.6756
38+ $5.2768 $200.5184
50+ $5.1009 $255.0450
66+ $4.5732 $301.8312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,190 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess