EN
  • EN
  • DE

LTM4616EV#PBF

Part No LTM4616EV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description IC DC/DC UMODULE DUAL 8A 144-LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Standard Package 119
Category Power Supplies - Board Mount
Family DC DC Converters
Series µModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.6 ~ 5 V
Voltage - Output 2 0.6 ~ 5 V
Current - Output (Max) 8A 8A
Applications ITE (Commercial)
Features OCP OTP OVP UVLO
Mounting Style SMD/SMT
Package 144-LGA
Size / Dimension 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Operating Temperature Range -40°C ~ 125°C
Catalog µModule Series LTM4616
Win Source Part Number 084649-LTM4616EV#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4616EV#PBF CAD Model

Description

Linear Technology's LTM4616EV#PBF: A High-Efficiency, Dual 8A or Single 16A DC/DC μModule Regulator

The LTM4616EV#PBF is a complete, high-efficiency, dual 8A or single 16A output switching mode DC/DC regulator from Linear Technology. This μModule (micro module) includes the inductor, power switches, DC/DC controller, and all the supporting components in a compact, encapsulated package. Designed to be a versatile solution for a wide range of applications, the LTM4616EV#PBF simplifies the design and implementation of power management in complex systems.

Key Features

  • High Efficiency: The module is optimized for high efficiency, capable of delivering a full 8A per channel with minimal heat generation, thanks to its advanced design and high-quality components.
  • Wide Input Voltage Range: The device operates from an input voltage range of 4.5V to 24V, making it suitable for a variety of industrial and commercial power supply applications.
  • Versatile Output Configurations: It can be configured to provide two independent 8A outputs or a single 16A output, offering flexibility in design for different load requirements.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, which allows for precise voltage regulation tailored to the needs of the connected load.
  • Fast Transient Response: With its swift transient response, the LTM4616EV#PBF can handle rapid changes in load current, ensuring stable operation for sensitive electronic components.
  • Integrated Components: The inclusion of MOSFETs, inductors, and compensation circuitry within the module reduces design complexity and saves board space.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the module and the load from damage due to excessive currents.

Applications

The LTM4616EV#PBF is ideal for use in a variety of applications that require efficient power conversion and distribution. This includes telecommunications, networking, industrial systems, and data storage equipment. Its small footprint and high integration level make it particularly well-suited for space-constrained environments.

Reliability and Performance

Linear Technology ensures that the LTM4616EV#PBF meets the highest standards of reliability and performance. Its robust design is capable of withstanding harsh industrial conditions, while providing consistent power to critical applications. Engineers looking for a reliable and efficient power solution will find the LTM4616EV#PBF an excellent choice for their power supply designs.

You May Also Be Interested in

UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.4705 $92.9410
3+ $43.5294 $130.5882
4+ $42.0588 $168.2352
6+ $39.1176 $234.7056
7+ $37.6470 $263.5290
9+ $36.1765 $325.5885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 238 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess