EN
  • EN
  • DE

LTC2991IMS#PBF

Part No LTC2991IMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Thermal Management
Description IC MONITOR OCTAL 16MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Temp Monitoring System (Sensor)
Sensor Type Internal and External
Accuracy ±3.5°C Local(Maximum), ±1.5°C Remote(Maximum)
Topology ADC, Multiplexer, Register Bank
Output Type I2C
Output Alarm Yes
Output Fan Yes
Operating Supply Voltage 2.9 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Win Source Part Number 783203-LTC2991IMS#PBF
Family Name LTC2991
Introduction Date August 18, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2991IMS#PBF CAD Model

Description

LTC2991IMS#PBF - High Performance Multi-Channel Voltage, Current, and Temperature Monitor

The LTC2991IMS#PBF is a versatile monitoring system from Linear Technology that provides a comprehensive solution for tracking system health and performance. Designed for precision measurement, it can monitor voltage, current, and temperature across multiple channels, making it an ideal choice for a wide range of applications including system monitoring, power-supply testing, and environmental monitoring.

Key Features:

  • Multi-Channel Monitoring: The LTC2991 can measure voltage, current, and temperature on up to eight channels, providing a detailed overview of system parameters. This allows for simultaneous monitoring of various points in a system, improving diagnostics and system reliability.
  • High Accuracy: With its precision measurement capabilities, the LTC2991 delivers accurate readings, ensuring that the data collected is reliable for making critical decisions.
  • Wide Voltage Range: The device is capable of measuring voltages from -0.5V to +5.5V without external components and can monitor a differential voltage from -0.5V to +80V when using external resistive dividers.
  • Integrated Temperature Sensor: An on-chip temperature sensor provides direct measurement of ambient temperature or the temperature of the device itself, further enhancing the monitoring capabilities.
  • I2C Interface: Communication with the LTC2991 is handled via an I2C interface, allowing for easy integration into existing systems and providing a straightforward method for data retrieval.
  • Configurable Alarms: Programmable thresholds for voltage, current, and temperature allow for the setting of alarms, which can trigger system responses or notifications to prevent damage or system failure.

Applications:

  • Telecommunication Systems
  • Networking Equipment
  • Industrial Systems
  • Computer Servers
  • Power Management

The LTC2991IMS#PBF is packaged in a compact 16-lead MSOP, offering a space-saving solution for systems where board real estate is at a premium. Its robust design ensures reliable operation even in challenging environments, making it a go-to choice for engineers who require comprehensive monitoring with minimal overhead.

Overall, the LTC2991IMS#PBF is a powerful and flexible device that simplifies the task of system monitoring, providing crucial insights into the performance and safety of electrical systems.

You May Also Be Interested in

ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Nuvoton Technology Corporation of America
Lowest to $9.7932
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7793 $58.8965
11+ $9.6651 $106.3161
17+ $9.3631 $159.1727
23+ $9.0610 $208.4030
29+ $8.7590 $254.0110
39+ $7.8529 $306.2631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 740 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess