EN
  • EN
  • DE

LTC2981CGN1PBF

Part No LTC2981CGN1PBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072267-LTC2981CGN1PBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2981CGN1PBF CAD Model

Description

LTC2981CGN1PBF - High Performance Digital Temperature Measurement System

The LTC2981CGN1PBF from Linear Technology is an advanced, multi-sensor temperature measurement system that provides precise monitoring for a wide range of temperature sensors. This highly integrated device simplifies the process of temperature data acquisition by directly digitizing sensor outputs, eliminating the need for additional signal conditioning components.

Designed to work with a variety of temperature sensors including thermocouples, RTDs, thermistors, and diodes, the LTC2981CGN1PBF offers versatility for diverse applications. It features 20 input channels that can be configured to measure different types of sensors, providing flexibility for monitoring multiple points with a single device.

At the heart of the LTC2981CGN1PBF is a high-resolution, 24-bit analog-to-digital converter (ADC) that ensures accurate temperature readings with a high degree of precision. The device also includes built-in excitation current sources and fault detection capabilities for comprehensive sensor diagnostics, ensuring reliable performance in critical applications.

The LTC2981CGN1PBF is designed for ease of use, offering a SPI interface for communication with microcontrollers or other digital systems. Its user-friendly, internal EEPROM allows for the storage of user configuration data and sensor calibration coefficients, which simplifies the setup process and enhances the system's overall accuracy.

Encased in a compact, 48-pin SSOP package, the LTC2981CGN1PBF is suitable for space-constrained applications where accurate temperature measurements are essential. Its robust design is capable of operating over a wide temperature range, making it an ideal choice for industrial, automotive, and aerospace applications where environmental conditions can be demanding.

Overall, the LTC2981CGN1PBF from Linear Technology is a sophisticated solution for precise temperature monitoring across various industries. Its ability to interface with multiple sensor types, combined with its high-precision ADC and comprehensive feature set, makes it a top choice for engineers and designers looking for a reliable temperature measurement system.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess