EN
  • EN
  • DE

LTC2941IDCB-1#TRMPBF

Part No LTC2941IDCB-1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC BATTERY MONITOR LI-ION 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-DFN (2x3)
Win Source Part Number 1062294-LTC2941IDCB-1#TRMPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC2941-1
Introduction Date July 28, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC2941IDCB-1#TRMPBF CAD Model

Description

The LTC2941IDCB-1#TRMPBF is a sophisticated battery gas gauge IC developed by Linear Technology, designed to provide high-precision monitoring of single-cell Li-Ion batteries. This compact, feature-rich component is a crucial tool for modern portable electronics, ensuring optimal battery management and extending the life of the battery.

Key Features

  • Wide Operating Range: The device operates over a wide range of battery voltages from 2.7V to 5.5V, making it suitable for a variety of single-cell Li-Ion batteries.
  • High Accuracy: It offers high-accuracy measurement of battery charge state with a resolution of 0.5mV, allowing for precise battery monitoring and prediction of remaining battery life.
  • Low Quiescent Current: With its low quiescent current of 50uA (typical), it minimizes the drain on the battery when in use, which is critical for extending battery run time in portable applications.
  • I2C Interface: The LTC2941IDCB-1#TRMPBF communicates with the host system via an I2C interface, enabling easy integration into existing designs and facilitating data transfer for battery monitoring.
  • Compact Package: Housed in a 6-pin DFN package, the device is designed for space-constrained applications, providing a minimal footprint while delivering robust battery management functionality.

Applications

Due to its precision and low power consumption, the LTC2941IDCB-1#TRMPBF is ideally suited for portable devices where battery life is critical. These include:

  • Smartphones and tablets
  • Wearable technology
  • Wireless sensors
  • Portable medical devices
  • Uninterruptible power supplies

Conclusion

The LTC2941IDCB-1#TRMPBF from Linear Technology represents a state-of-the-art solution for battery monitoring in single-cell Li-Ion applications. Its precise measurements, low power consumption, and compact form factor make it an essential component for designers looking to optimize battery performance and longevity in their portable devices.

You May Also Be Interested in

Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8057
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3638
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5331 $70.5993
6+ $19.3093 $115.8558
10+ $18.7052 $187.0520
13+ $18.1023 $235.3299
17+ $17.4994 $297.4898
23+ $15.6884 $360.8332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess