EN
  • EN
  • DE

LTC4078EDD-2#TRPBF

Part No LTC4078EDD-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description Linear Battery Charger Li-Ion/Li-Pol 950mA 4.2V 10-Pin DFN EP T/R / IC USB POWER MANAGER 10-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Power Management
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Voltage
Interface USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 783887-LTC4078EDD-2#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4078
Introduction Date November 15, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4078EDD-2#TRPBF CAD Model

Description

LTC4078EDD-2#TRPBF - Linear Technology

The LTC4078EDD-2#TRPBF is a highly integrated battery charger and selector component from Linear Technology, designed for portable electronic devices that require efficient power management and long battery life. This advanced chip offers a seamless charging experience for single-cell Li-Ion/Polymer batteries and is packed with features to ensure the safety and longevity of the battery it services.

Key Features:

  • Wide Input Voltage Range: The device can operate with input voltages from 4.25V to 9V, making it suitable for a variety of power sources including USB and wall adapters.
  • Adjustable Charge Current: The charging current can be programmed up to 1.5A with an external resistor, allowing for flexibility depending on the battery's capacity and the desired charging speed.
  • Integrated Power Selector: LTC4078EDD-2#TRPBF includes a power path controller that seamlessly manages power between the input source, battery, and load, ensuring that the highest priority source is always used.
  • High Efficiency: The device features a switch-mode design, which reduces power loss during charging and increases overall efficiency.
  • Multiple Safety Features: It includes overvoltage protection, thermal regulation, and a battery temperature sensing input that prevents charging if the battery temperature is outside a safe range.
  • Small Package Size: The LTC4078EDD-2#TRPBF comes in a compact 10-lead (3mm x 3mm) DFN package, ideal for space-constrained applications.

Applications:

Due to its versatility and comprehensive feature set, the LTC4078EDD-2#TRPBF is suitable for a wide range of portable electronic devices, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras
  • Wearable Technology
  • GPS Devices
  • Medical and Healthcare Devices

In summary, the LTC4078EDD-2#TRPBF stands out as a sophisticated solution for modern portable devices that demand reliable charging and power management. Its integration of multiple functions into a single chip not only saves space but also simplifies the design and enhances the overall performance of the end product.

You May Also Be Interested in

Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5020
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8057
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8265 $54.7950
70+ $1.4987 $104.9090
105+ $1.4519 $152.4495
145+ $1.4050 $203.7250
185+ $1.3582 $251.2670
250+ $1.2177 $304.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess