EN
  • EN
  • DE

LTC2943IDD-1#PBF

Part No LTC2943IDD-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description LTC2943-1 - 1A Multicell Battery Gas Gauge with Temperature, Voltage and Current Measurement
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 85 °C
Mounting SMD (SMT)
Case / Package DFN
Height 800 µm
Interface I2C
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Supply Voltage 20 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.6 V
Number of Cells 1
Number of Outputs 1
Number of Pins 8
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1001328-LTC2943IDD-1#PBF
Categories PMIC - Battery Management
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2943IDD-1#PBF CAD Model

Description

LTC2943IDD-1#PBF - Battery Gas Gauge with Temperature, Voltage and Current Measurement

The LTC2943IDD-1#PBF from Linear Technology is a multifaceted battery gas gauge, which is designed to provide precise monitoring for single-cell and multi-cell battery packs. This integrated circuit allows for real-time monitoring of battery health and state by measuring battery voltage, current, and temperature, making it an ideal solution for portable devices, battery management systems, and energy monitoring applications.

Key Features:

  • Wide Input Voltage Range: The LTC2943 is capable of monitoring a wide range of battery voltages from 3.6V to 20V, making it versatile for various battery chemistries and configurations.
  • High Precision Current Sensing: With an internal 14-bit no-latency ΔΣ ADC, the device offers high-accuracy current sensing, which is critical for precise battery charge and discharge monitoring.
  • Temperature Measurement: Integrated temperature measurement capability enables the LTC2943 to monitor battery temperature, ensuring safe operation within the battery's specified temperature range.
  • Configurable Alert Outputs: The device features programmable thresholds for voltage, current, and temperature, allowing for alert outputs that can trigger protective actions in the system.
  • I²C Interface: For communication with microcontrollers or processors, the LTC2943 offers a standard I²C interface, enabling easy integration into existing designs.
  • Quiescent Current: It has a low quiescent current, making it suitable for power-sensitive applications where battery life is critical.
  • Compact Package: The LTC2943 comes in a small 10-lead DFN package, providing a space-saving solution for compact electronic devices.

Applications:

  • Portable Devices
  • Consumer Electronics
  • Handheld Instruments
  • Uninterruptible Power Supplies (UPS)
  • Electric Vehicles
  • Industrial Monitoring Systems

The LTC2943IDD-1#PBF is a comprehensive battery monitoring IC that offers designers a high level of integration, accuracy, and flexibility. Whether you're developing a smart battery pack or need to ensure the reliability and safety of your power management system, the LTC2943 provides the necessary features to keep your application running smoothly. With its precision measurement capabilities and configurable alert system, this battery gas gauge is an essential component for sophisticated battery management solutions.

You May Also Be Interested in

Texas Instruments
BQ27Z558YPHR
Need more? Email Us
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1818 $57.2726
15+ $6.7133 $100.6995
24+ $6.5035 $156.0840
32+ $6.2937 $201.3984
42+ $6.0840 $255.5280
55+ $5.4546 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess