EN
  • EN
  • DE

LTC2927CDDB#TRMPBF

Part No LTC2927CDDB#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC POWER SUPPLY CONTROLLER 8DFN / Controller 2.9V to 5.5V 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Applications Power Supply Controller
Operating Supply Voltage 2.9 V ~ 5.5 V
Operating Supply Current 560μA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x2)
Win Source Part Number 783141-LTC2927CDDB#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2927
Introduction Date April 29, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2927CDDB#TRMPBF CAD Model

Description

The LTC2927CDDB#TRMPBF is a versatile power supply tracking controller from Linear Technology, designed to ensure the coordinated operation of multiple power supplies within electronic systems. This precision integrated circuit helps manage the sequencing of up to three independent power supplies, which is crucial in applications where specific voltage rails must be turned on and off in a particular order to maintain system functionality and reliability.

Key Features

  • Power Supply Sequencing: The LTC2927 allows for programmable power-up and power-down sequencing of multiple supply voltages, which can prevent damage to sensitive components and reduce inrush currents.
  • Versatility: It is designed to operate with a wide variety of power supplies, including DC/DC converters, LDOs, and switching regulators.
  • Adjustable Timing: Users can set the timing sequences through external resistors, providing flexibility for different system requirements.
  • Compact Package: Housed in a 10-lead DFN (3mm x 3mm) package, the LTC2927CDDB#TRMPBF is suitable for space-constrained applications.
  • Temperature Range: It operates over a temperature range of -40°C to 85°C, ensuring reliable performance under varying environmental conditions.

Applications

The LTC2927CDDB#TRMPBF is ideal for a wide range of applications that require precise power management. This includes:

  • Telecommunications
  • Data communications equipment
  • Servers and storage systems
  • Industrial systems
  • Medical equipment
  • Automotive electronics

Quality and Reliability

Linear Technology is known for its commitment to manufacturing high-quality and reliable components. The LTC2927CDDB#TRMPBF is no exception, as it is built to meet stringent industry standards, ensuring optimal performance for critical applications.

Ordering Information

The component is available in a tape and reel package, denoted by the suffix 'TRMPBF', which facilitates automated assembly processes, making it an excellent choice for mass production environments.

Conclusion

In conclusion, the LTC2927CDDB#TRMPBF from Linear Technology is a highly capable power supply tracking controller, offering precision, flexibility, and reliability for advanced electronic systems requiring coordinated voltage sequencing.

You May Also Be Interested in

NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7683 $61.8905
80+ $1.4518 $116.1440
125+ $1.4056 $175.7000
170+ $1.3606 $231.3020
220+ $1.3155 $289.4100
295+ $1.1793 $347.8935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess