EN
  • EN
  • DE

LTC2912CTS8-2#TRMPBF

Part No LTC2912CTS8-2#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC VOLT MONITOR SNGL TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 1062192-LTC2912CTS8-2#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2912CTS8-2#TRMPBF CAD Model

Description

The LTC2912CTS8-2#TRMPBF is a high-quality single voltage monitor designed by Linear Technology, a brand synonymous with precision and reliability in the electronics industry. This compact and efficient component is specifically engineered to safeguard your sensitive electronic systems by monitoring voltage levels and providing a timely response to any undesirable fluctuations.

Key Features

  • Adjustable Threshold: The LTC2912CTS8-2#TRMPBF offers an adjustable threshold voltage range, giving designers the flexibility to set precise voltage monitoring levels according to the needs of their specific application.
  • Low Power Consumption: It is optimized for low power consumption, making it ideal for battery-powered devices and applications where energy efficiency is paramount.
  • High Accuracy: This voltage monitor delivers high accuracy in voltage monitoring, ensuring that your systems operate within safe limits and providing reliable performance over time.
  • Reset Timeout: With an adjustable reset timeout feature, the LTC2912CTS8-2#TRMPBF allows users to define the duration of the reset signal, offering additional control over the monitoring process.
  • Compact SOT-23 Package: The device comes in a small SOT-23 package, which is perfect for space-constrained applications without compromising on functionality.

Applications

The LTC2912CTS8-2#TRMPBF is versatile and can be used in a variety of applications, including:

  • Portable and handheld devices
  • Automotive systems
  • Industrial equipment
  • Networking and telecommunications
  • Computers and servers

Quality and Reliability

As with all Linear Technology products, the LTC2912CTS8-2#TRMPBF is manufactured to the highest standards of quality and reliability. It is designed to withstand the rigors of real-world applications and to provide consistent, dependable performance over its lifecycle. Whether you are designing consumer electronics or industrial machinery, the LTC2912CTS8-2#TRMPBF is an excellent choice for your voltage monitoring needs.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3673 $50.5095
37+ $2.7630 $102.2310
57+ $2.6766 $152.5662
78+ $2.5903 $202.0434
100+ $2.5039 $250.3900
134+ $2.2449 $300.8166
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess