EN
  • EN
  • DE

LTC2908ITS8-1

Part No LTC2908ITS8-1
Manufacturer Linear Technology
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOT23-8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 754435-LTC2908ITS8-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2908ITS8-1 CAD Model

Description

Linear Technology LTC2908ITS8-1 Precision Hex Supply Monitor

The LTC2908ITS8-1 is a sophisticated monitoring solution from Linear Technology, designed to ensure the reliability and stability of complex electronic systems. This precision hex supply monitor is engineered to keep a vigilant eye on up to six supply voltages, making it an ideal component for multi-voltage systems. Its compact TSOT-23 package makes it an excellent choice for space-constrained applications where accurate voltage monitoring is indispensable.

Key Features

  • Multiple Voltage Monitoring: Capable of monitoring six different supply voltages, the LTC2908ITS8-1 provides comprehensive coverage for a variety of power rails within a system.
  • Adjustable Reset Timeout: The device features an adjustable reset timeout period, which can be set by the user to ensure proper system recovery during power-up or brownout conditions.
  • High Accuracy: With its precision voltage threshold accuracy of ±1.5%, the LTC2908ITS8-1 ensures tight control over the monitored voltage levels, contributing to the overall stability of the system.
  • Wide Voltage Range: The monitor supports a broad range of voltage thresholds, suitable for different applications and customizable to specific system requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC2908ITS8-1 consumes minimal power, making it suitable for battery-operated devices.

Applications

The LTC2908ITS8-1 is well-suited for a variety of applications, including:

  • Computer Systems
  • Network Servers
  • Telecommunication Equipment
  • Industrial Systems
  • Medical Devices

Technical Specifications

The LTC2908ITS8-1 operates over a wide temperature range and offers several technical specifications that make it a reliable and versatile choice for monitoring multiple supply voltages:

  • Package Type: TSOT-23
  • Voltage Threshold Accuracy: ±1.5%
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage Range: 2.7V to 5.5V

In summary, the LTC2908ITS8-1 from Linear Technology is a highly accurate and reliable solution for monitoring multiple supply voltages in a variety of electronic systems. Its precision, versatility, and low power consumption make it an invaluable component for ensuring system integrity and performance.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess