Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Technology Mixed Technology
Number of Circuits 2
Applications Use For General
Mounting Style SMD
Manufacturer Package 14-TSSOP Exposed Pad
Supplier Device Package 14-TSSOP
Part Number Series PCLT
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803396-PCLT-2AT4-TR
Ultra Librarian 3D Model Ultra Librarian PCLT-2AT4-TR CAD Model

Description

The PCLT-2AT4-TR is a high-performance optocoupler product from STMicroelectronics, designed to provide efficient signal isolation in a variety of electronic applications. This device is particularly well-suited for use in industrial control systems, digital telecommunication systems, and power supply units, offering a reliable solution for transmitting signals while protecting sensitive circuitry from high voltages and electrical noise.

Key Features

  • High Isolation Voltage: The PCLT-2AT4-TR boasts an impressive isolation voltage, ensuring that the input and output circuits are kept securely separate, thereby preventing electrical surges and spikes from damaging components.
  • Fast Switching Times: With quick signal transfer rates, this optocoupler is capable of high-speed operation, which is essential for modern digital communication and control systems.
  • Low Power Consumption: The device is designed to be energy-efficient, which not only reduces operational costs but also minimizes heat generation, extending the product's life span.
  • Compact Surface-Mount Package: The PCLT-2AT4-TR comes in a small outline package that is ideal for space-constrained applications, allowing for a more compact and streamlined circuit design.

Applications

The versatility of the PCLT-2AT4-TR allows it to be used across a wide range of applications. It is particularly useful in scenarios where electrical isolation is crucial, such as:

  • Isolated Line Receivers
  • Microprocessor System Interfaces
  • Power Supply Regulators
  • AC/DC Input Modules
  • Industrial Controls

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the PCLT-2AT4-TR is no exception. It is built to meet stringent industry standards, ensuring consistent performance and durability even in harsh operating conditions. The device also comes in a tape and reel packaging format (TR suffix), which facilitates automated assembly processes and reduces manual handling, further enhancing its reliability in mass production environments.

Environmental Compliance

Committed to environmental sustainability, the PCLT-2AT4-TR is compliant with RoHS directives, which restricts the use of certain hazardous substances in electronic equipment. This makes the product safe for both consumers and the environment.

You May Also Be Interested in

Littelfuse Inc.
TVS DEVICE MIXED 160V MS-012
Lowest to $0.8034
ECAD model for P1701DF-1E
Eaton-Electronics Division
TVS DEVICE POLYMER 35V 0402
Lowest to $0.1467
ECAD model for 0402ESDA-AEC1
Littelfuse Inc.
Polymer Enhanced Zener Diode Micro-Assemblies | TVS POLYZEN SMD 13.4V
Lowest to $0.9546
ECAD model for ZEN132V130A24CE
IXYS
TVS DEVICE MIXED 2600V BOD
Need more? Email Us
ECAD model for IXBOD1-26RD
Bourns Inc.
TVS DEVICE MIXED -57V 8SOIC
Lowest to $0.9055
ECAD model for TISP61089HDMR-S
Bourns Inc.
TVS DEVICE MIXED TECHNOLOGY 36V
Need more? Email Us
ECAD model for 1669-06
Texas Instruments
TVS DEVICE MIXED 7V 8TSSOP
Lowest to $2.1791
ECAD model for SN65240PWRG4
Phoenix Contact
TVS DEVICE MIXED TECHNOLOGY
Need more? Email Us
ECAD model for 2819008
Texas Instruments
TVS DEVICE MIXED 7V 8TSSOP
Lowest to $4.8245
ECAD model for SN75240PWG4

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention